3M,Ñ¢ Scotch-Grip,Ñ¢ Fire Resistant Rubber Based Adhesive EC-4419 is a synthetic, rubber-based adhesive designed for applications requiring fire resistance. It is particularly suitable for bonding gaskets in aircraft interiors and attaching de-icing boots. The adhesive features a quick drying time and can be applied using a brush or flow gun, allowing for controlled flow and even spreadability. The product has a solids content of 39 ± 3% and a viscosity range of 10,000 to 18,000 cps at 80°F. It exhibits a 180° peel strength of 9-12 piw when tested with nylon webbing to aluminum substrates. The adhesive passes fire resistance tests, including a maximum extinguish time of 5 seconds and a burn length of 5 inches under a 60-second vertical burn test. For optimal performance, surfaces must be clean and dry prior to application. The adhesive should be stored at temperatures between 60-80°F to maintain its shelf life of six months when unopened. Cleanup can be performed using toluene, and care should be taken to follow safety precautions when handling solvents.
3M™ Scotch-Grip™ Fire Resistant Rubber Based Adhesive EC-4419 is a fire resistant, synthetic, rubber-based adhesive. It is commonly used for bonding gaskets in aircraft interiors and for attachment of de-icing boots.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | EC-4419 |
| Product Name | 3M Scotch-Grip Rubber Based Adhesive |
| Cure / Technology | Air Setting / Film Drying; Single Component |
| Chemical System | Elastomeric |
| Type / Form | Liquid |