3M™ Fastbond™ Contact Adhesive 2000NF Blue is a water-dispersed, high solids, activated adhesive.
Provides immediate bonding and handling strength bonds flexible polyurethane and latex foams, plastic laminate, wood, plywood, without forced drying equipment.
FASTBONDCONTACT ADHESIVE 2000NF
| 3M Aerospace and Aircraft Maintenance Division | DigiKey | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Adhesives |
| Product Number | 2000NF | 19-2000NF3M-ND |
| Product Name | 3M Fastbond Contact Adhesive | Glue, Adhesives, Applicators |
| Cure / Technology | Two Component ; Contact or Pressure Sensitive Adhesives | |
| Chemical System | Elastomeric | |
| Type / Form | Liquid | |
| Features | Water Based |