3M Aerospace and Aircraft Maintenance Division 3M™ Scotch-Weld™ Epoxy Adhesive EC2086 Gray

Description
3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 is a gray colored, one-part heat curing very high viscosity epoxy. 3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for metal-to-metal bonding provides exceptionally high strength, impact resistant bonds.
Description
3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 is a gray colored, one-part heat curing very high viscosity epoxy. 3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for metal-to-metal bonding provides exceptionally high strength, impact resistant bonds.
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Epoxy Adhesive EC-2086 is a one-part, 100% solids thermosetting adhesive designed for high-strength bonding applications. It exhibits exceptional strength properties across a service temperature range of -70°F to 200°F (-56°C to 93°C) and offers superior impact, peel, and bond strength compared to typical epoxy adhesives. The adhesive has a paste viscosity, allowing it to be applied on vertical surfaces without run-off during curing. It adheres well to steel and is suitable for various application methods, including knife coating and high-pressure injection. The adhesive requires heat curing, with optimal bond line temperatures ranging from 330°F to 500°F (165°C to 260°C). It demonstrates excellent retention of strength after aging in diverse environments, making it suitable for demanding applications. The product is gray in color and has a net weight of 12 lbs. per gallon. Proper surface preparation is crucial for achieving maximum bond properties, and the adhesive can be cleaned up with ketone-type solvents before curing.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Scotch-Weld,Ñ¢ Epoxy Adhesive EC-2086 is a one-part, 100% solids thermosetting adhesive designed for high-strength bonding applications. It exhibits exceptional strength properties across a service temperature range of -70°F to 200°F (-56°C to 93°C) and offers superior impact, peel, and bond strength compared to typical epoxy adhesives. The adhesive has a paste viscosity, allowing it to be applied on vertical surfaces without run-off during curing. It adheres well to steel and is suitable for various application methods, including knife coating and high-pressure injection. The adhesive requires heat curing, with optimal bond line temperatures ranging from 330°F to 500°F (165°C to 260°C). It demonstrates excellent retention of strength after aging in diverse environments, making it suitable for demanding applications. The product is gray in color and has a net weight of 12 lbs. per gallon. Proper surface preparation is crucial for achieving maximum bond properties, and the adhesive can be cleaned up with ketone-type solvents before curing.

Suppliers

Company
Product
Description
Supplier Links
3M™ Scotch-Weld™ Epoxy Adhesive - EC2086 Gray - 3M Aerospace and Aircraft Maintenance Division
St. Paul, MN, USA
3M™ Scotch-Weld™ Epoxy Adhesive
EC2086 Gray
3M™ Scotch-Weld™ Epoxy Adhesive EC2086 Gray
3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 is a gray colored, one-part heat curing very high viscosity epoxy. 3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for metal-to-metal bonding provides exceptionally high strength, impact resistant bonds.

3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 is a gray colored, one-part heat curing very high viscosity epoxy.

3M™ Scotch-Weld™ Epoxy Adhesive EC-2086 eliminates the mixing and weighing two part systems. This product must be heat cured. A 350 degree F curing epoxy for metal-to-metal bonding provides exceptionally high strength, impact resistant bonds.

Supplier's Site Datasheet

Technical Specifications

  3M Aerospace and Aircraft Maintenance Division
Product Category Industrial Adhesives
Product Number EC2086 Gray
Product Name 3M™ Scotch-Weld™ Epoxy Adhesive
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Unfilled
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76084 - 37608430 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Glue, Adhesives, Applicators - S1125-APPLICATOR-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Dymax Multi-Cure 984-LVUF UV Curing Conformal Coating Clear 15 L Pail - 984-LVUF 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 150 cP
View Details