3M™ Fastbond™ 30NF Contact Adhesive is a water-dispersed high strength contact adhesive.
High immediate bond strength and long bonding range. It is non-flammable in the wet state, post-formable and heat resistant. It bonds most foamed plastics, plastic laminate, wood, plywood, wood veneer, and canvas to themselves and to each other.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 30NF |
| Product Name | 3M Fastbond Contact Adhesive |
| Cure / Technology | Contact or Pressure Sensitive Adhesives; Single Component |
| Chemical System | Elastomeric |
| Type / Form | Liquid |
| Features | Water Based |