3M™ Scotch-Weld™ Structural Core Splice Adhesive AF 3028 is a 250°F to 350°F (121°C to 176°C) curing, low density, expandable core splice adhesive film.
Scotch-Weld AF 3028 adhesive was designed for filling mismatch areas or reinforcing and splicing honeycomb core.
| 3M Aerospace and Aircraft Maintenance Division | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | AF 3028 |
| Product Name | 3M Scotch-Weld Structural Splice Adhesive Film |
| Cure / Technology | Thermoset; Single Component |
| Type / Form | Sheet or Film |
| Substrate Compatibility | Honeycomb Core |
| Chemical System | Epoxy |