Vaunix Technology Corporation 50 – 250 MHz (UHF Band) USB Programmable Signal Generator LSG-251

Description
The LSG-251 Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Description
The LSG-251 Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Datasheet Summary
Powered by GS/AI

The LSG-251 is a USB programmable signal generator from Vaunix Technology Corporation, designed to operate within the frequency range of 50 to 250 MHz. It features a frequency resolution of 100 kHz and offers programmable frequency stepping, making it suitable for various applications including Automated Test Equipment (ATE) and engineering test labs. The device is powered and controlled via USB, allowing for easy integration with PCs or self-powered USB hubs. It supports multiple operating modes, including fixed frequency and frequency stepping, and can store settings in internal memory for quick power-up in a specific state. The LSG-251 is constructed from robust aluminum, ensuring durability, and includes a graphical user interface (GUI) for straightforward operation. Additionally, it is compatible with API DLL and LabVIEW drivers, enhancing its usability in automated testing environments. The signal generator has a maximum output power of +10 to -45 dBm and a typical phase noise of -105 dBc at a 10 kHz offset.

Datasheet Summary
Powered by GS/AI

The LSG-251 is a USB programmable signal generator from Vaunix Technology Corporation, designed to operate within the frequency range of 50 to 250 MHz. It features a frequency resolution of 100 kHz and offers programmable frequency stepping, making it suitable for various applications including Automated Test Equipment (ATE) and engineering test labs. The device is powered and controlled via USB, allowing for easy integration with PCs or self-powered USB hubs. It supports multiple operating modes, including fixed frequency and frequency stepping, and can store settings in internal memory for quick power-up in a specific state. The LSG-251 is constructed from robust aluminum, ensuring durability, and includes a graphical user interface (GUI) for straightforward operation. Additionally, it is compatible with API DLL and LabVIEW drivers, enhancing its usability in automated testing environments. The signal generator has a maximum output power of +10 to -45 dBm and a typical phase noise of -105 dBc at a 10 kHz offset.

Suppliers

Company
Product
Description
Supplier Links
50 – 250 MHz (UHF Band) USB Programmable Signal Generator - LSG-251 - Vaunix Technology Corporation
Haverhill, MA, USA
50 – 250 MHz (UHF Band) USB Programmable Signal Generator
LSG-251
50 – 250 MHz (UHF Band) USB Programmable Signal Generator LSG-251
The LSG-251 Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LSG-251 Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Programmable frequency stepping
  • Operate multiple devices directly from a PC or self-powered USB hub
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Cast aluminum construction
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LSG-251
Product Name 50 – 250 MHz (UHF Band) USB Programmable Signal Generator
Device Type Generator
Generator Type Continuous Wave; Sweep
Form Factor Portable
Operating Modes Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 8088685 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details