Vaunix Technology Corporation 1500 – 6000 MHz (S and C-Band) USB Programmable Signal Generator LSG-602

Description
The LSG-602 Lab Brick USB programmable signal generator is a low-cost, energy efficient, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers available Applications Automated Test Equipment (ATE) CW Source for Testing Amplifiers, Mixers, Couplers, etc. Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LSG-602 Lab Brick USB programmable signal generator is a low-cost, energy efficient, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers available Applications Automated Test Equipment (ATE) CW Source for Testing Amplifiers, Mixers, Couplers, etc. Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500 – 6000 MHz (S and C-Band) USB Programmable Signal Generator - LSG-602 - Vaunix Technology Corporation
Haverhill, MA, USA
1500 – 6000 MHz (S and C-Band) USB Programmable Signal Generator
LSG-602
1500 – 6000 MHz (S and C-Band) USB Programmable Signal Generator LSG-602
The LSG-602 Lab Brick USB programmable signal generator is a low-cost, energy efficient, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers available Applications Automated Test Equipment (ATE) CW Source for Testing Amplifiers, Mixers, Couplers, etc. Engineering/Producti on Test Lab Wireless Testing

The LSG-602 Lab Brick USB programmable signal generator is a low-cost, energy efficient, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Programmable frequency stepping
  • Operate multiple devices directly from a PC or self-powered USB hub
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers available

Applications

  • Automated Test Equipment (ATE)
  • CW Source for Testing Amplifiers, Mixers, Couplers, etc.
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LSG-602
Product Name 1500 – 6000 MHz (S and C-Band) USB Programmable Signal Generator
Device Type Generator
Generator Type Continuous Wave; Sweep
Form Factor Portable
Operating Modes Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 554957 - RS Components, Ltd.
Specs
Inputs 2
Operating Temperature 32 F (0 C)
Minimum 1.00E-6 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details