Vaunix Technology Corporation 0.6 – 3.2 GHz USB Programmable Signal Generator LMS-322D

Description
The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep 55 dB of power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep 55 dB of power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 – 3.2 GHz USB Programmable Signal Generator - LMS-322D - Vaunix Technology Corporation
Haverhill, MA, USA
0.6 – 3.2 GHz USB Programmable Signal Generator
LMS-322D
0.6 – 3.2 GHz USB Programmable Signal Generator LMS-322D
The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep 55 dB of power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LMS-322D Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. It provides a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • 55 dB of power control range
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Optional pulse modulation and frequency sweep trigger
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LMS-322D
Product Name 0.6 – 3.2 GHz USB Programmable Signal Generator
Device Type Generator
Generator Type Pulse (optional feature); Sweep
Form Factor Portable
Operating Modes Internal/External Pulse Mode
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details