Vaunix Technology Corporation 4.0 – 8.0 GHz (C-Band) USB Programmable Signal Generator LMS-802

Description
The LMS-802 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) RADAR Test Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LMS-802 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) RADAR Test Source Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0 – 8.0 GHz (C-Band) USB Programmable Signal Generator - LMS-802 - Vaunix Technology Corporation
Haverhill, MA, USA
4.0 – 8.0 GHz (C-Band) USB Programmable Signal Generator
LMS-802
4.0 – 8.0 GHz (C-Band) USB Programmable Signal Generator LMS-802
The LMS-802 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) RADAR Test Source Engineering/Producti on Test Lab Wireless Testing

The LMS-802 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Optional pulse modulation and frequency sweep trigger
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • RADAR Test Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LMS-802
Product Name 4.0 – 8.0 GHz (C-Band) USB Programmable Signal Generator
Device Type Generator
Generator Type Pulse (optional feature); Sweep
Form Factor Portable
Operating Modes Internal/External Pulse Mode
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details