Vaunix Technology Corporation 2.0 – 8.0 GHz USB Programmable Signal Generator LMS-802DX

Description
The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0 – 8.0 GHz USB Programmable Signal Generator - LMS-802DX - Vaunix Technology Corporation
Haverhill, MA, USA
2.0 – 8.0 GHz USB Programmable Signal Generator
LMS-802DX
2.0 – 8.0 GHz USB Programmable Signal Generator LMS-802DX
The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • 80 dB power control range
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Optional pulse modulation and frequency sweep trigger
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet
2.0 – 8.0 GHz USB Programmable Signal Generator - LMS-802DX - Vaunix Technology Corporation
Haverhill, MA, USA
2.0 – 8.0 GHz USB Programmable Signal Generator
LMS-802DX
2.0 – 8.0 GHz USB Programmable Signal Generator LMS-802DX
The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LMS-802DX Lab Brick USB programmable signal generator is a low-cost, portable, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and selectable internal/external 10 MHz reference. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • 80 dB power control range
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Optional pulse modulation and frequency sweep trigger
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation Vaunix Technology Corporation
Product Category Signal Generators Signal Generators
Product Number LMS-802DX LMS-802DX
Product Name 2.0 – 8.0 GHz USB Programmable Signal Generator 2.0 – 8.0 GHz USB Programmable Signal Generator
Device Type Generator Generator
Generator Type Sweep Pulse (optional feature); Sweep
Form Factor Portable Portable
User Interface CPU Controlled CPU Controlled
Interface Universal Serial Bus Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Arbitrary Waveform Generators - 8092690 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Resolution 4 bits
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details