Vaunix Technology Corporation 70 – 450 MHz (UHF Band) USB Programmable Phase Shifter LSG-451

Description
The LSG-451 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and power control in 0.5 dB steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LSG-451 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and power control in 0.5 dB steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 – 450 MHz (UHF Band) USB Programmable Phase Shifter - LSG-451 - Vaunix Technology Corporation
Haverhill, MA, USA
70 – 450 MHz (UHF Band) USB Programmable Phase Shifter
LSG-451
70 – 450 MHz (UHF Band) USB Programmable Phase Shifter LSG-451
The LSG-451 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and power control in 0.5 dB steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LSG-451 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and power control in 0.5 dB steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Programmable frequency stepping
  • Operate multiple devices directly from a PC or self-powered USB hub
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Robust aluminum construction
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LSG-451
Product Name 70 – 450 MHz (UHF Band) USB Programmable Phase Shifter
Device Type Generator
Generator Type Continuous Wave; Sweep
Form Factor Portable
Operating Modes Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1882703 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details