Vaunix Technology Corporation 1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator LMS-402D-13

Description
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum enclosure Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Description
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum enclosure Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS-402D-13 is a USB programmable signal generator from Vaunix Technology Corporation, designed to operate within the frequency range of 1.0 to 4.0 GHz. It features a fast switching time of 100 microseconds and offers a frequency resolution of 100 Hz. The device supports phase continuous linear frequency sweeping and can utilize either an internal or external 10 MHz reference. Constructed with a robust aluminum enclosure, the LMS-402D-13 is powered and controlled via USB, allowing for autonomous operation from a USB hub or battery pack. It includes a graphical user interface (GUI) for easy programming and control, as well as API DLL and LabVIEW compatible drivers for integration into various applications. The signal generator is suitable for use in automated test equipment (ATE), portable local oscillator (LO) sources, and engineering or production test labs. Additional features include optional pulse modulation capabilities, with a typical pulse depth of -70 dBc for most models, and a maximum output power range of +10 to -45 dBm. The device also has a weight of less than 1.0 lbs and dimensions of 4.90 x 3.14 x 1.59 inches, making it a compact solution for various testing needs.

Datasheet Summary
Powered by GS/AI

The LMS-402D-13 is a USB programmable signal generator from Vaunix Technology Corporation, designed to operate within the frequency range of 1.0 to 4.0 GHz. It features a fast switching time of 100 microseconds and offers a frequency resolution of 100 Hz. The device supports phase continuous linear frequency sweeping and can utilize either an internal or external 10 MHz reference. Constructed with a robust aluminum enclosure, the LMS-402D-13 is powered and controlled via USB, allowing for autonomous operation from a USB hub or battery pack. It includes a graphical user interface (GUI) for easy programming and control, as well as API DLL and LabVIEW compatible drivers for integration into various applications. The signal generator is suitable for use in automated test equipment (ATE), portable local oscillator (LO) sources, and engineering or production test labs. Additional features include optional pulse modulation capabilities, with a typical pulse depth of -70 dBc for most models, and a maximum output power range of +10 to -45 dBm. The device also has a weight of less than 1.0 lbs and dimensions of 4.90 x 3.14 x 1.59 inches, making it a compact solution for various testing needs.

Suppliers

Company
Product
Description
Supplier Links
1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator - LMS-402D-13 - Vaunix Technology Corporation
Haverhill, MA, USA
1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator
LMS-402D-13
1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator LMS-402D-13
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum enclosure Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Robust cast aluminum enclosure
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LMS-402D-13
Product Name 1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator
Device Type Generator
Generator Type Continuous Wave; Sweep
Form Factor Portable
Operating Modes Internal/External Pulse Mode
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 40GHz Low Phase Noise Signal Generator Module - MSG9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details