Vaunix Technology Corporation 6.0 – 18.0 GHz USB Programmable Signal Generator LMS-183DX

Description
The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Up to 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger 32/64 bit DLL files, Linux and LabVIEW drivers Applications Automated Test Equipment (ATE) RADAR Test Source Engineering/Producti on Test Lab
Description
The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Up to 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger 32/64 bit DLL files, Linux and LabVIEW drivers Applications Automated Test Equipment (ATE) RADAR Test Source Engineering/Producti on Test Lab
Datasheet
Datasheet Summary
Powered by GS/AI

The LMS-183DX is a USB programmable signal generator that operates within a frequency range of 6.0 to 18.0 GHz, featuring a 100 Hz frequency step size and an 80 dB power control range. It offers fast switching capabilities with a typical switching time of 100 microseconds and supports programmable phase continuous frequency sweeping. The device is designed for easy integration with a PC or self-powered hub, utilizing a native USB HID interface that eliminates the need for complex driver installations. This signal generator is equipped with a graphical user interface (GUI) for straightforward programming, and it also provides options for pulse modulation and frequency sweep triggering. The LMS-183DX is suitable for various applications, including use as a portable local oscillator (LO) source, low-cost test equipment for radar receiver systems, and in engineering or production test labs. Its compact size allows it to fit into a single rack unit, making it ideal for automated test equipment (ATE) setups. The device operates within an environmental temperature range of 0 ¬8C to +50 ¬8C and has a robust construction suitable for lab environments.

Datasheet Summary
Powered by GS/AI

The LMS-183DX is a USB programmable signal generator that operates within a frequency range of 6.0 to 18.0 GHz, featuring a 100 Hz frequency step size and an 80 dB power control range. It offers fast switching capabilities with a typical switching time of 100 microseconds and supports programmable phase continuous frequency sweeping. The device is designed for easy integration with a PC or self-powered hub, utilizing a native USB HID interface that eliminates the need for complex driver installations. This signal generator is equipped with a graphical user interface (GUI) for straightforward programming, and it also provides options for pulse modulation and frequency sweep triggering. The LMS-183DX is suitable for various applications, including use as a portable local oscillator (LO) source, low-cost test equipment for radar receiver systems, and in engineering or production test labs. Its compact size allows it to fit into a single rack unit, making it ideal for automated test equipment (ATE) setups. The device operates within an environmental temperature range of 0 ¬8C to +50 ¬8C and has a robust construction suitable for lab environments.

Suppliers

Company
Product
Description
Supplier Links
6.0 – 18.0 GHz USB Programmable Signal Generator - LMS-183DX - Vaunix Technology Corporation
Haverhill, MA, USA
6.0 – 18.0 GHz USB Programmable Signal Generator
LMS-183DX
6.0 – 18.0 GHz USB Programmable Signal Generator LMS-183DX
The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Up to 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger 32/64 bit DLL files, Linux and LabVIEW drivers Applications Automated Test Equipment (ATE) RADAR Test Source Engineering/Producti on Test Lab

The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • Up to 80 dB power control range
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Optional pulse modulation and frequency sweep trigger
  • 32/64 bit DLL files, Linux and LabVIEW drivers

Applications

  • Automated Test Equipment (ATE)
  • RADAR Test Source
  • Engineering/Production Test Lab
Supplier's Site Datasheet
6.0 – 18.0 GHz USB Programmable Signal Generator - LMS-183DX - Vaunix Technology Corporation
Haverhill, MA, USA
6.0 – 18.0 GHz USB Programmable Signal Generator
LMS-183DX
6.0 – 18.0 GHz USB Programmable Signal Generator LMS-183DX
The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Up to 80 dB power control range Easily programmable for ATE applications Robust cast aluminum construction Optional pulse modulation and frequency sweep trigger 32/64 bit DLL files, Linux and LabVIEW drivers Applications Automated Test Equipment (ATE) RADAR Test Source Engineering/Producti on Test Lab

The LMS-183DX Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • Up to 80 dB power control range
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Optional pulse modulation and frequency sweep trigger
  • 32/64 bit DLL files, Linux and LabVIEW drivers

Applications

  • Automated Test Equipment (ATE)
  • RADAR Test Source
  • Engineering/Production Test Lab
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation Vaunix Technology Corporation
Product Category Signal Generators Signal Generators
Product Number LMS-183DX LMS-183DX
Product Name 6.0 – 18.0 GHz USB Programmable Signal Generator 6.0 – 18.0 GHz USB Programmable Signal Generator
Device Type Generator Generator
Generator Type Pulse (optional feature); Sweep Pulse (optional feature); Sweep
Form Factor Portable Portable
Operating Modes Internal/External Pulse Mode
User Interface CPU Controlled CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details