Vaunix Technology Corporation 1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator LMS-402D

Description
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum enclosure Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum enclosure Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator - LMS-402D - Vaunix Technology Corporation
Haverhill, MA, USA
1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator
LMS-402D
1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator LMS-402D
The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum enclosure Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LMS-402D Lab Brick USB programmable signal generator is an affordable, hand held, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Robust cast aluminum enclosure
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LMS-402D
Product Name 1.0 – 4.0 GHz (S-Band) USB Programmable Signal Generator
Device Type Generator
Generator Type Pulse (optional feature); Sweep
Form Factor Portable
Operating Modes Internal/External Pulse Mode
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

9kHz to 20GHz Low Phase Noise Signal Generator Module - MSG9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 8092729 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details