Vaunix Technology Corporation 70 – 450 MHz USB Programmable Signal Generator LMS-451D-20

Description
The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Optional pulse modulation and frequency sweep trigger Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Optional pulse modulation and frequency sweep trigger Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 – 450 MHz USB Programmable Signal Generator - LMS-451D-20 - Vaunix Technology Corporation
Haverhill, MA, USA
70 – 450 MHz USB Programmable Signal Generator
LMS-451D-20
70 – 450 MHz USB Programmable Signal Generator LMS-451D-20
The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Optional pulse modulation and frequency sweep trigger Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LMS-451D Lab Brick USB programmable signal generator is a low-cost, palm-sized, lab quality signal generator. This unit offers a 100 Hz frequency step size, configurable linear frequency sweeping and 0.5 dB power control steps. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • Optional pulse modulation and frequency sweep trigger
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LMS-451D-20
Product Name 70 – 450 MHz USB Programmable Signal Generator
Device Type Generator
Generator Type Pulse (optional feature); Sweep
Form Factor Portable
Operating Modes Internal/External Pulse Mode
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details