Vaunix Technology Corporation 500 – 2200 MHz (L-Band) USB Programmable Signal Generator LSG-222-20

Description
The LSG-222 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) CW Source for Testing Amplifiers, Mixers, Couplers, etc. Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LSG-222 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) CW Source for Testing Amplifiers, Mixers, Couplers, etc. Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 – 2200 MHz (L-Band) USB Programmable Signal Generator - LSG-222-20 - Vaunix Technology Corporation
Haverhill, MA, USA
500 – 2200 MHz (L-Band) USB Programmable Signal Generator
LSG-222-20
500 – 2200 MHz (L-Band) USB Programmable Signal Generator LSG-222-20
The LSG-222 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy-to-install-and- use GUI Programmable frequency stepping Operate multiple devices directly from a PC or self-powered USB hub Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) CW Source for Testing Amplifiers, Mixers, Couplers, etc. Engineering/Producti on Test Lab Wireless Testing

The LSG-222 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Programmable frequency stepping
  • Operate multiple devices directly from a PC or self-powered USB hub
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Robust aluminum construction
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • CW Source for Testing Amplifiers, Mixers, Couplers, etc.
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LSG-222-20
Product Name 500 – 2200 MHz (L-Band) USB Programmable Signal Generator
Device Type Generator
Generator Type Continuous Wave; Sweep
Form Factor Portable
Operating Modes Fixed Frequency, Frequency Stepping - Single Sweep, Frequency Stepping - Repeat Sweep
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
RF Generator - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers