Vaunix Technology Corporation 5 GHz to 10 GHz (C and X-band) USB Programmable RF Digital Signal Generator LMS-103

Description
The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency resolution. It requires no additional DC supply voltage and offers advanced features such as phase continuous linear frequency sweeping, internal/external 10 MHz reference, and optional pulse modulation. GUI software can track and control several connected signal generators, simplifying multiple-signal test setups. Each LMS 103 stores settings in internal memory, allowing it to power up in a specific instrument state. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet
Description
The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency resolution. It requires no additional DC supply voltage and offers advanced features such as phase continuous linear frequency sweeping, internal/external 10 MHz reference, and optional pulse modulation. GUI software can track and control several connected signal generators, simplifying multiple-signal test setups. Each LMS 103 stores settings in internal memory, allowing it to power up in a specific instrument state. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 GHz to 10 GHz (C and X-band) USB Programmable RF Digital Signal Generator - LMS-103 - Vaunix Technology Corporation
Haverhill, MA, USA
5 GHz to 10 GHz (C and X-band) USB Programmable RF Digital Signal Generator
LMS-103
5 GHz to 10 GHz (C and X-band) USB Programmable RF Digital Signal Generator LMS-103
The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency resolution. It requires no additional DC supply voltage and offers advanced features such as phase continuous linear frequency sweeping, internal/external 10 MHz reference, and optional pulse modulation. GUI software can track and control several connected signal generators, simplifying multiple-signal test setups. Each LMS 103 stores settings in internal memory, allowing it to power up in a specific instrument state. Features USB powered and controlled Includes easy-to-install-and- use GUI Fast 100 microsecond frequency switching Programmable linear frequency sweep Autonomous operation from USB hub or battery pack Easily programmable for ATE applications Robust cast aluminum construction Customization available for unique requirements API DLL, Linux and LabVIEW compatible drivers Applications Automated Test Equipment (ATE) Portable LO Source Engineering/Producti on Test Lab Wireless Testing

The LMS 103 Lab Brick USB programmable RF digital signal generator offers frequency coverage from 5 GHz to 10 GHz with a phase noise of -81/-89, and output power of +10 to -40 dBm output power. It delivers low phase noise, fast switching time, and fine 100 Hz frequency resolution. It requires no additional DC supply voltage and offers advanced features such as phase continuous linear frequency sweeping, internal/external 10 MHz reference, and optional pulse modulation. GUI software can track and control several connected signal generators, simplifying multiple-signal test setups. Each LMS 103 stores settings in internal memory, allowing it to power up in a specific instrument state.

Features

  • USB powered and controlled
  • Includes easy-to-install-and-use GUI
  • Fast 100 microsecond frequency switching
  • Programmable linear frequency sweep
  • Autonomous operation from USB hub or battery pack
  • Easily programmable for ATE applications
  • Robust cast aluminum construction
  • Customization available for unique requirements
  • API DLL, Linux and LabVIEW compatible drivers

Applications

  • Automated Test Equipment (ATE)
  • Portable LO Source
  • Engineering/Production Test Lab
  • Wireless Testing
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category Signal Generators
Product Number LMS-103
Product Name 5 GHz to 10 GHz (C and X-band) USB Programmable RF Digital Signal Generator
Device Type Generator
Generator Type Pulse (optional feature); Sweep
Form Factor Portable
Operating Modes Internal/External Pulse Mode
User Interface CPU Controlled
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236461 - RS Components, Ltd.
Specs
User Interface Lan, usb device, usb host
Display Video
Inputs 2
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details