Piezo-Metrics Wireless 0-10 V Transmitter Module T24-VA

Description
Voltage to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration and calibration This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the option of embedding it within the sensor housing. Provides 5 V sensor power. Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or a base station. The module can be configured to last several years on 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3V Lithium. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates up to 200 per second to other T24 devices such as handheld displays, analog outputs and base stations etc. Although this T24-VA can be used ‘as is’ for OEM solutions there are a number of enclosure options available. See ‘Related Products’ tab. The wireless voltage transmitter is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site. The licence free 2.4 GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via radio telemetry 4. Ability to be switched from sleep to operating mode via radio 5. Calibration stored within the module 6. Remote battery check *Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C
Datasheet
Description
Voltage to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration and calibration This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the option of embedding it within the sensor housing. Provides 5 V sensor power. Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or a base station. The module can be configured to last several years on 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3V Lithium. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates up to 200 per second to other T24 devices such as handheld displays, analog outputs and base stations etc. Although this T24-VA can be used ‘as is’ for OEM solutions there are a number of enclosure options available. See ‘Related Products’ tab. The wireless voltage transmitter is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site. The licence free 2.4 GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via radio telemetry 4. Ability to be switched from sleep to operating mode via radio 5. Calibration stored within the module 6. Remote battery check *Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless 0-10 V Transmitter Module - T24-VA - Piezo-Metrics
Simi Valley, CA, United States
Wireless 0-10 V Transmitter Module
T24-VA
Wireless 0-10 V Transmitter Module T24-VA
Voltage to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration and calibration This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the option of embedding it within the sensor housing. Provides 5 V sensor power. Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or a base station. The module can be configured to last several years on 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3V Lithium. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates up to 200 per second to other T24 devices such as handheld displays, analog outputs and base stations etc. Although this T24-VA can be used ‘as is’ for OEM solutions there are a number of enclosure options available. See ‘Related Products’ tab. The wireless voltage transmitter is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site. The licence free 2.4 GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via radio telemetry 4. Ability to be switched from sleep to operating mode via radio 5. Calibration stored within the module 6. Remote battery check *Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C
  • Voltage to Wireless Transmitter Module
  • High Speed up to 200 updates per second
  • Miniature PCB fits inside sensors or Choice of Enclosures
  • Low power mode with Remote power 'on' and 'off'
  • Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
  • Simple wireless configuration and calibration

This wireless voltage sensor transmitter, T24-VA provides wireless voltage measurement for an input range of 0 to 10 Volts. Suitable for a range of 0-10 V sensors including pressure, inclinometer, accelerometer, temperature & displacement. The small module size allows for the option of embedding it within the sensor housing. Provides 5 V sensor power.
Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or a base station. The module can be configured to last several years on 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3V Lithium.
The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates up to 200 per second to other T24 devices such as handheld displays, analog outputs and base stations etc.
Although this T24-VA can be used ‘as is’ for OEM solutions there are a number of enclosure options available. See ‘Related Products’ tab.
The wireless voltage transmitter is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station.
Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site.
The licence free 2.4 GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals.

See the battery life of your wireless sensing system using the Battery Life Calculator.

Module transmits and Receives giving:

1. Full error detection and correction
2. Ability to switch to low power modes
3. Calibration & configuration via radio telemetry
4. Ability to be switched from sleep to operating mode via radio
5. Calibration stored within the module
6. Remote battery check

*Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Sensor Transmitters
Product Number T24-VA
Product Name Wireless 0-10 V Transmitter Module
Analog Input 0-10 V
Unlock Full Specs
to access all available technical data

Similar Products

 - LT DIN Rail Digital Transmitters with Serial Data Communication and Analog Outputs for Pulse Input Totalizer Applications, LT60FR - Laurel Electronics LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Excitation & Features Voltage
View Details
P32100 Isolated Temperature Transmitter | SIL 2 / SIL 3 Functional Safety - P32100 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Thermocouple Input; RTD Input; Resistance thermometers , Resistors , Shunt voltages up to +/-1000 mV , Thermocouples
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
Plug & Play Smart Load Cell Transmitter - SST-LV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details