Wireless Transmitter Module Enclosure Waterproof to IP67
Accepts Sensor Inputs- Strain, Current, Voltage
Accepts Sensor Inputs- Temperature, Pulse, Potentiometer
Low power mode with Remote power 'on' and 'off'
Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
The wireless sensor transmitter enclosure offers high performance wireless sensing measurement for Strain Gauge, Current, Voltage, Temperature, Pulse and Potentiometer input sensors.
Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor transmitter module provides exceptional performance in the field with a battery life of up to 5 years, by ‘powering down’ between transmissions or ‘powering off’ completely.
Featuring a compartment for a pair of alkaline ‘D’ cells, the T24-ACM also has a regulator circuitry for an external power supply. The batteries can also be used to provide power in case of external supply failure. For easy wireless sensing, the unit provides connections via the 2 part screw terminals and provide environmental sealing to IP67.
The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other wireless sensing T24 devices such as handheld displays, analogue outputs and base stations etc.
The wireless sensor transmitter module is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station.
The module offers a wireless range of up to 800 m (2,600 ft) in open field site.
Alternative IP rated enclosures are available to suit a range of applications and environments. View our Enclosure Comparison Sheet to find the right solution. The license free 2.4GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using Battery Life Calculator. The wireless sensor transmitter integration IP67 enclosure T24-ACMi is available in 2 other case options see T24-ACMi and T24-ACMm.
For OEM’s, miniature PCB’s are available for each input. See T24-SA, T24-SAf, T24-VA, T24-IA, T24-TA, T24-PA, T24-RA
* Check operating temperature batteries intended for use.
**Maximum range achieved in open field site with the T24 transmitter module at a height of 3 meters (9.8 feet) above ground and T24-HS held at chest height pointing towards the T24 transmitter module. Specification at 3V supply at 25°C
- Wireless Transmitter Module Enclosure Waterproof to IP67
- Accepts Sensor Inputs- Strain, Current, Voltage
- Accepts Sensor Inputs- Temperature, Pulse, Potentiometer
- Low power mode with Remote power 'on' and 'off'
- Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
The wireless sensor transmitter enclosure offers high performance wireless sensing measurement for Strain Gauge, Current, Voltage, Temperature, Pulse and Potentiometer input sensors.
Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor transmitter module provides exceptional performance in the field with a battery life of up to 5 years, by ‘powering down’ between transmissions or ‘powering off’ completely.
Featuring a compartment for a pair of alkaline ‘D’ cells, the T24-ACM also has a regulator circuitry for an external power supply. The batteries can also be used to provide power in case of external supply failure. For easy wireless sensing, the unit provides connections via the 2 part screw terminals and provide environmental sealing to IP67.
The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other wireless sensing T24 devices such as handheld displays, analogue outputs and base stations etc.
The wireless sensor transmitter module is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station.
The module offers a wireless range of up to 800 m (2,600 ft) in open field site.
Alternative IP rated enclosures are available to suit a range of applications and environments. View our Enclosure Comparison Sheet to find the right solution.
The license free 2.4GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals.
See the battery life of your wireless sensing system using Battery Life Calculator.
The wireless sensor transmitter integration IP67 enclosure T24-ACMi is available in 2 other case options see T24-ACMi and T24-ACMm.
For OEM’s, miniature PCB’s are available for each input. See T24-SA, T24-SAf, T24-VA, T24-IA, T24-TA, T24-PA, T24-RA
* Check operating temperature batteries intended for use.
**Maximum range achieved in open field site with the T24 transmitter module at a height of 3 meters (9.8 feet) above ground and T24-HS held at chest height pointing towards the T24 transmitter module. Specification at 3V supply at 25°C