Piezo-Metrics Wireless Sensor Transmitter IP50 Enclosure T24-ACMm

Description
Wireless Transmitter Module Enclosure Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 500 m (1,600 ft) range The smallest of our T24 radio telemetry enclosures, the wireless sensor transmitter with IP50 rated protection, provides high performance telemetry measurement electronics for Strain Gauge, Current, Voltage, Temperature, Pulse, Potentiometer and other 4 wire bridge sensors. Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor transmitter module provides exceptional performance in the field with a battery life of up to 5 years, by ‘powering down’ between transmissions or ‘powering off’ completely. The T24-ACMm offers up to 500 m (1,600 ft) range. Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or base stations. An optional battery pack can be chosen to power the T24-ACMm which uses 2 x AAA cells and can be connected via simple 2 part screw field terminals. Also offers the option to fit wired completion resistors allowing a strain input to be either full, half or quarter bridge input. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other wireless sensing T24 devices such as handheld displays, analogue outputs and base stations etc. The wireless sensor transmitter module is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. The module offers a wireless range of up to 800 m (2,600 ft) in open field site. Alternative IP rated enclosures are available to suit a range of applications and environments. View our Enclosure Comparison Sheet to find the right solution. The license free 2.4GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using Battery Life Calculator. The T24-ACMm-SA strain version provides direct mV/V input and 5V bridge excitation for up to 4 load cells. The wireless sensor transmitter enclosure T24-ACMm is available in 2 other case options see T24-ACMi and T24-ACM. For OEM’s, miniature PCB’s are available for each input. See T24-SA, T24-SAf, T24-VA, T24-IA, T24-TA, T24-PA, T24-RA * Check operating temperature batteries intended for use. **Maximum range achieved in open field site with the T24 transmitter module at a height of 3 meters (9.8 feet) above ground and T24-HS held at chest height pointing towards the T24 transmitter module. Specification at 3V supply at 25°C
Datasheet
Description
Wireless Transmitter Module Enclosure Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 500 m (1,600 ft) range The smallest of our T24 radio telemetry enclosures, the wireless sensor transmitter with IP50 rated protection, provides high performance telemetry measurement electronics for Strain Gauge, Current, Voltage, Temperature, Pulse, Potentiometer and other 4 wire bridge sensors. Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor transmitter module provides exceptional performance in the field with a battery life of up to 5 years, by ‘powering down’ between transmissions or ‘powering off’ completely. The T24-ACMm offers up to 500 m (1,600 ft) range. Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or base stations. An optional battery pack can be chosen to power the T24-ACMm which uses 2 x AAA cells and can be connected via simple 2 part screw field terminals. Also offers the option to fit wired completion resistors allowing a strain input to be either full, half or quarter bridge input. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other wireless sensing T24 devices such as handheld displays, analogue outputs and base stations etc. The wireless sensor transmitter module is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. The module offers a wireless range of up to 800 m (2,600 ft) in open field site. Alternative IP rated enclosures are available to suit a range of applications and environments. View our Enclosure Comparison Sheet to find the right solution. The license free 2.4GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using Battery Life Calculator. The T24-ACMm-SA strain version provides direct mV/V input and 5V bridge excitation for up to 4 load cells. The wireless sensor transmitter enclosure T24-ACMm is available in 2 other case options see T24-ACMi and T24-ACM. For OEM’s, miniature PCB’s are available for each input. See T24-SA, T24-SAf, T24-VA, T24-IA, T24-TA, T24-PA, T24-RA * Check operating temperature batteries intended for use. **Maximum range achieved in open field site with the T24 transmitter module at a height of 3 meters (9.8 feet) above ground and T24-HS held at chest height pointing towards the T24 transmitter module. Specification at 3V supply at 25°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Sensor Transmitter IP50 Enclosure - T24-ACMm - Piezo-Metrics
Simi Valley, CA, United States
Wireless Sensor Transmitter IP50 Enclosure
T24-ACMm
Wireless Sensor Transmitter IP50 Enclosure T24-ACMm
Wireless Transmitter Module Enclosure Accepts Sensor Inputs- Strain, Current, Voltage Accepts Sensor Inputs- Temperature, Pulse, Potentiometer Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 500 m (1,600 ft) range The smallest of our T24 radio telemetry enclosures, the wireless sensor transmitter with IP50 rated protection, provides high performance telemetry measurement electronics for Strain Gauge, Current, Voltage, Temperature, Pulse, Potentiometer and other 4 wire bridge sensors. Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor transmitter module provides exceptional performance in the field with a battery life of up to 5 years, by ‘powering down’ between transmissions or ‘powering off’ completely. The T24-ACMm offers up to 500 m (1,600 ft) range. Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or base stations. An optional battery pack can be chosen to power the T24-ACMm which uses 2 x AAA cells and can be connected via simple 2 part screw field terminals. Also offers the option to fit wired completion resistors allowing a strain input to be either full, half or quarter bridge input. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other wireless sensing T24 devices such as handheld displays, analogue outputs and base stations etc. The wireless sensor transmitter module is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. The module offers a wireless range of up to 800 m (2,600 ft) in open field site. Alternative IP rated enclosures are available to suit a range of applications and environments. View our Enclosure Comparison Sheet to find the right solution. The license free 2.4GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using Battery Life Calculator. The T24-ACMm-SA strain version provides direct mV/V input and 5V bridge excitation for up to 4 load cells. The wireless sensor transmitter enclosure T24-ACMm is available in 2 other case options see T24-ACMi and T24-ACM. For OEM’s, miniature PCB’s are available for each input. See T24-SA, T24-SAf, T24-VA, T24-IA, T24-TA, T24-PA, T24-RA * Check operating temperature batteries intended for use. **Maximum range achieved in open field site with the T24 transmitter module at a height of 3 meters (9.8 feet) above ground and T24-HS held at chest height pointing towards the T24 transmitter module. Specification at 3V supply at 25°C
  • Wireless Transmitter Module Enclosure
  • Accepts Sensor Inputs- Strain, Current, Voltage
  • Accepts Sensor Inputs- Temperature, Pulse, Potentiometer
  • Low power mode with Remote power 'on' and 'off'
  • Transmits on license free 2.4 GHz with up to 500 m (1,600 ft) range

The smallest of our T24 radio telemetry enclosures, the wireless sensor transmitter with IP50 rated protection, provides high performance telemetry measurement electronics for Strain Gauge, Current, Voltage, Temperature, Pulse, Potentiometer and other 4 wire bridge sensors.

Using Mantracourt’s proprietary 2.4 GHz wireless telemetry electronics, the wireless sensor transmitter module provides exceptional performance in the field with a battery life of up to 5 years, by ‘powering down’ between transmissions or ‘powering off’ completely.

The T24-ACMm offers up to 500 m (1,600 ft) range. Low power modes allow the module to ‘power down’ between transmissions or to ‘power off’ completely and can be controlled by other T24 products such as the handheld displays or base stations.
An optional battery pack can be chosen to power the T24-ACMm which uses 2 x AAA cells and can be connected via simple 2 part screw field terminals. Also offers the option to fit wired completion resistors allowing a strain input to be either full, half or quarter bridge input.

The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user definable engineering units. The results can be transmitted at rates of up to 200 per second to other wireless sensing T24 devices such as handheld displays, analogue outputs and base stations etc.

The wireless sensor transmitter module is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station.

The module offers a wireless range of up to 800 m (2,600 ft) in open field site.

Alternative IP rated enclosures are available to suit a range of applications and environments. View our Enclosure Comparison Sheet to find the right solution.
The license free 2.4GHz direct sequence spread spectrum (DSSS) radio technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals.
See the battery life of your wireless sensing system using Battery Life Calculator.
The T24-ACMm-SA strain version provides direct mV/V input and 5V bridge excitation for up to 4 load cells.
The wireless sensor transmitter enclosure T24-ACMm is available in 2 other case options see T24-ACMi and T24-ACM.

For OEM’s, miniature PCB’s are available for each input. See T24-SA, T24-SAf, T24-VA, T24-IA, T24-TA, T24-PA, T24-RA

* Check operating temperature batteries intended for use.

**Maximum range achieved in open field site with the T24 transmitter module at a height of 3 meters (9.8 feet) above ground and T24-HS held at chest height pointing towards the T24 transmitter module. Specification at 3V supply at 25°C

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Sensor Transmitters
Product Number T24-ACMm
Product Name Wireless Sensor Transmitter IP50 Enclosure
Inputs Bridge Input; Temperature, Pulese, Potentiometers
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output
Analog Channels 1 #
Form Factor Panel / Chassis Mount
View Details
 - LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for Weighing Applications - Laurel Electronics LLC
Specs
Outputs Ethernet
Form Factor DIN Rail
Excitation & Features Voltage
View Details
DSCL21 Loop Powered Isolator, DIN Mount - DSCL21-01 - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Analog Input 0-20mA
View Details