Piezo-Metrics Wireless Potentiometer Transmitter Module T24-RA

Description
Potentiometer to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration and calibration The T24-RA OEM wireless potentiometer sensor transmitter is a high performance wireless device designed for the collection and processing of resistance related measurements. The T24-RA measures resistance and periodically transmits it. Between transmissions the device is optionally placed in a power saving sleep mode to conserve batteries. Miniature in size, the string pot (potentiometer) device transmits on license-free 2.4 Ghz, avoiding local radio interference to ensure data integrity and security. Data is provided in real time at variable speeds with a direct line of sight range of up to 600 or 800 meters which can be extended with the use of high gain antenna’s and repeaters. View our range of antennas here. The OEM wireless potentiometer sensor transmits to a range of receivers including handheld indicators, digital displays, analogue and serial outputs, PC display and wireless printer and has various powering options. The T24-RA is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site. The license free 2.4 GHz direct sequence spread spectrum (DSSS) radio telemetry technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via radio telemetry 4. Ability to be switched from sleep to operating mode via radio 5. Calibration stored within the module 6. Remote battery check *Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C
Datasheet
Description
Potentiometer to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration and calibration The T24-RA OEM wireless potentiometer sensor transmitter is a high performance wireless device designed for the collection and processing of resistance related measurements. The T24-RA measures resistance and periodically transmits it. Between transmissions the device is optionally placed in a power saving sleep mode to conserve batteries. Miniature in size, the string pot (potentiometer) device transmits on license-free 2.4 Ghz, avoiding local radio interference to ensure data integrity and security. Data is provided in real time at variable speeds with a direct line of sight range of up to 600 or 800 meters which can be extended with the use of high gain antenna’s and repeaters. View our range of antennas here. The OEM wireless potentiometer sensor transmits to a range of receivers including handheld indicators, digital displays, analogue and serial outputs, PC display and wireless printer and has various powering options. The T24-RA is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site. The license free 2.4 GHz direct sequence spread spectrum (DSSS) radio telemetry technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via radio telemetry 4. Ability to be switched from sleep to operating mode via radio 5. Calibration stored within the module 6. Remote battery check *Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Potentiometer Transmitter Module - T24-RA - Piezo-Metrics
Simi Valley, CA, United States
Wireless Potentiometer Transmitter Module
T24-RA
Wireless Potentiometer Transmitter Module T24-RA
Potentiometer to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration and calibration The T24-RA OEM wireless potentiometer sensor transmitter is a high performance wireless device designed for the collection and processing of resistance related measurements. The T24-RA measures resistance and periodically transmits it. Between transmissions the device is optionally placed in a power saving sleep mode to conserve batteries. Miniature in size, the string pot (potentiometer) device transmits on license-free 2.4 Ghz, avoiding local radio interference to ensure data integrity and security. Data is provided in real time at variable speeds with a direct line of sight range of up to 600 or 800 meters which can be extended with the use of high gain antenna’s and repeaters. View our range of antennas here. The OEM wireless potentiometer sensor transmits to a range of receivers including handheld indicators, digital displays, analogue and serial outputs, PC display and wireless printer and has various powering options. The T24-RA is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station. Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site. The license free 2.4 GHz direct sequence spread spectrum (DSSS) radio telemetry technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals. See the battery life of your wireless sensing system using the Battery Life Calculator. Module transmits and Receives giving: 1. Full error detection and correction 2. Ability to switch to low power modes 3. Calibration & configuration via radio telemetry 4. Ability to be switched from sleep to operating mode via radio 5. Calibration stored within the module 6. Remote battery check *Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C
  • Potentiometer to Wireless Transmitter Module
  • High Speed up to 200 updates per second
  • Miniature PCB fits inside sensors or Choice of Enclosures
  • Low power mode with Remote power 'on' and 'off'
  • Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range
  • Simple wireless configuration and calibration

The T24-RA OEM wireless potentiometer sensor transmitter is a high performance wireless device designed for the collection and processing of resistance related measurements. The T24-RA measures resistance and periodically transmits it. Between transmissions the device is optionally placed in a power saving sleep mode to conserve batteries.

Miniature in size, the string pot (potentiometer) device transmits on license-free 2.4 Ghz, avoiding local radio interference to ensure data integrity and security.
Data is provided in real time at variable speeds with a direct line of sight range of up to 600 or 800 meters which can be extended with the use of high gain antenna’s and repeaters. View our range of antennas here.
The OEM wireless potentiometer sensor transmits to a range of receivers including handheld indicators, digital displays, analogue and serial outputs, PC display and wireless printer and has various powering options.
The T24-RA is configured and calibrated (either by applying known inputs or by table entry) using free T24 Toolkit software which runs on a PC connected to a T24 base station.

Integral antenna option offers up to 600 m (1969 ft) range and external antenna options allows up to 800 m (2600 ft) range in an open field site.

The license free 2.4 GHz direct sequence spread spectrum (DSSS) radio telemetry technology offers high integrity, error free communications which can co-exist with other wireless technologies such as Wi-Fi, Bluetooth® and Zigbee®. FCC, ETSI and IC approvals.

See the battery life of your wireless sensing system using the Battery Life Calculator.

Module transmits and Receives giving:

1. Full error detection and correction
2. Ability to switch to low power modes
3. Calibration & configuration via radio telemetry
4. Ability to be switched from sleep to operating mode via radio
5. Calibration stored within the module
6. Remote battery check

*Maximum range achieved in open field site with the T24 acquisition module at a height of 3 metres (9.8 feet) above ground and T24-HS held at chest height pointing towards the acquisition module. Specification at 3V supply at 25°C

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Sensor Transmitters
Product Number T24-RA
Product Name Wireless Potentiometer Transmitter Module
Inputs Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety - P32200 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Bridge Input; Load cells , Strain gauges
View Details
 - QLS-1 Series Quad Output 4-20 mA Current Loop Splitter / Retransmitter, QLS-1 - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Excitation & Features Filter; Amplifier
View Details
Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details