Parker Hannifin / Automation / Pneumatic - Europe Datasheets for Air Cylinders
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Air Cylinders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown... | |
| Dia 16mm to 100mm Bore sizes Stroke up to 200mm Flexible porting options Magnetic pistons as standard Wear compensating piston seals |
| << Prev |