P5T-C032DGSN025 -- P5T SERIES
Parker Hannifin / Automation / Pneumatic - Europe
P5T Series
P5T-C032DGSN025
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
-
Parker Hannifin / Automation / Pneumatic - Europe
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
Suppliers
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
- Dia 16mm to 100mm Bore sizes
- Stroke up to 200mm
- Flexible porting options
- Magnetic pistons as standard
- Wear compensating piston seals
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
P5T-C032DGSN025 |
|
Product Name
|
P5T Series |
|
Stroke
|
0.9843 inch (25 mm)
|
|
Operating Pressure
|
145 psi (102 m H2O)
|
|
Bore Size
|
1.26 inch (32 mm)
|
|
Operating Temperature
|
-4 to 176 F (-20 to 80 C)
|
|
Cylinder Configuration
|
Simple
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.3937 to 1.97 inch (10 to 50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 to 7.87 inch (20 to 200 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.7874 inch (20 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details
Stroke
33.46 inch (850 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.7874 inch (20 mm)
View Details