P5T-C050DGSN075 -- P5T SERIES
Parker Hannifin / Automation / Pneumatic - Europe
P5T Series
P5T-C050DGSN075
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
-
Parker Hannifin / Automation / Pneumatic - Europe
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
Suppliers
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
- Dia 16mm to 100mm Bore sizes
- Stroke up to 200mm
- Flexible porting options
- Magnetic pistons as standard
- Wear compensating piston seals
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
P5T-C050DGSN075 |
|
Product Name
|
P5T Series |
|
Stroke
|
2.95 inch (75 mm)
|
|
Operating Pressure
|
145 psi (102 m H2O)
|
|
Bore Size
|
1.97 inch (50 mm)
|
|
Operating Temperature
|
-4 to 176 F (-20 to 80 C)
|
|
Cylinder Configuration
|
Simple
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.1969 to 2.36 inch (5 to 60 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.7874 to 4.92 inch (20 to 125 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
19.69 inch (500 mm)
Operating Pressure
174 psi (122 m H2O)
Bore Size
1.26 inch (32 mm)
View Details