P5T-C032DGSN075 -- P5T SERIES
Parker Hannifin / Automation / Pneumatic - Europe
P5T Series
P5T-C032DGSN075
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
-
Parker Hannifin / Automation / Pneumatic - Europe
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
Suppliers
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
- Dia 16mm to 100mm Bore sizes
- Stroke up to 200mm
- Flexible porting options
- Magnetic pistons as standard
- Wear compensating piston seals
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
P5T-C032DGSN075 |
|
Product Name
|
P5T Series |
|
Stroke
|
2.95 inch (75 mm)
|
|
Operating Pressure
|
145 psi (102 m H2O)
|
|
Bore Size
|
1.26 inch (32 mm)
|
|
Operating Temperature
|
-4 to 176 F (-20 to 80 C)
|
|
Cylinder Configuration
|
Simple
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
0.3937 inch (10 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
19880 lbs (9016 kg)
Operating Pressure
5000 psi (3519 m H2O)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
0.4375 inch (11.11 mm)
Body Material
Stainless Steel; Brass
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details