P5T-C016DGSN050 -- P5T SERIES
Parker Hannifin / Automation / Pneumatic - Europe
P5T Series
P5T-C016DGSN050
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
-
Parker Hannifin / Automation / Pneumatic - Europe
Description
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
Suppliers
Dia 16mm to 100mm Bore sizes
Stroke up to 200mm
Flexible porting options
Magnetic pistons as standard
Wear compensating piston seals
- Dia 16mm to 100mm Bore sizes
- Stroke up to 200mm
- Flexible porting options
- Magnetic pistons as standard
- Wear compensating piston seals
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
P5T-C016DGSN050 |
|
Product Name
|
P5T Series |
|
Stroke
|
1.97 inch (50 mm)
|
|
Operating Pressure
|
145 psi (102 m H2O)
|
|
Bore Size
|
0.6299 inch (16 mm)
|
|
Operating Temperature
|
-4 to 176 F (-20 to 80 C)
|
|
Cylinder Configuration
|
Simple
|
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
7.87 inch (200 mm)
Operating Pressure
87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter
0.9843 inch (25 mm)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details
Stroke
1.18 inch (30 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
8.7 to 145 psi (6.12 to 102 m H2O)
View Details