Parker Hannifin / Automation / Pneumatic - Europe P1S Series P1S-S010DS-0100

Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease
Description
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel design Dia 10 - 25mm Bore sizes to ISO 6432 Dia 32 - 125mm Bore sizes to ISO 6431 Magnetic piston as standard Clean design ideal for washdown Initial lubrication with food grade grease

Stainless Steel design

  • Dia 10 - 25mm Bore sizes to ISO 6432
  • Dia 32 - 125mm Bore sizes to ISO 6431
  • Magnetic piston as standard
  • Clean design ideal for washdown
  • Initial lubrication with food grade grease
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Cylinders
Product Number P1S-S010DS-0100
Product Name P1S Series
Stroke 3.94 inch (100 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.3937 inch (10 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Hollow Rod Cylinders - 60413 - Jergens, Inc.
Specs
Stroke 0.2400 inch (6.1 mm)
Rated Load/Force 4800 lbs (2177 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Piston Rod Cylinders - 1366622 - RS Components, Ltd.
Specs
Stroke 1.18 inch (30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.6299 inch (16 mm)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details