High end modules for industrial applications. Custom polarisation and focus.
Properties
The LDM series of laser diode modules are specialized units for high-end applications. The series encompasses units with excellent beam quality, high wavelength stability as well as units with multiple beam outputs. The fibre coupled units allow flexible installation and separation of the electrical and optical sections of your design. High quality optics and precision adjustment provide for excellent beam quality and very long collimation distances of 50m and more. Customized fixed focus distances may also be provided. The option of choice of polarization is unique and provides many advantages in measurement reproducibility in metrological applications.
Fields of Application
These compact, high quality, laser diode modules may be used for industrial metrology and machine alignment applications. The excellent beam quality provides for high reproducibility independant of module rotation. The rugged designs are adapted to industrial applications and provide for very high pointing stability. In OEM applications, the small size of the sources allow for simple integration.
| Artifex Engineering | |
|---|---|
| Product Category | Lasers |
| Product Number | LDM200 |
| Product Name | Laser Diode Modules (LDM) |
| Laser Type | Laser Diode Modules |
| Wavelength Range | 650 to 665 nm (6500 to 6650 Å) |
| Laser Power | 5 milliwatts |