Renold Canada Right Anlge Shaft Gear WM Series

Description
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges
Datasheet
Description
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Anlge Shaft Gear - WM Series - Renold Canada
Ville La Salle, Quebec, Canada
Right Anlge Shaft Gear
WM Series
Right Anlge Shaft Gear WM Series
The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments WM Series Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges

The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 154 hp

  • High torque capacity - compact design
  • Heavy duty version - for demanding applications
  • Variable mounting - design flexibility
  • Unique Holroyd tooth form - high efficiency and product life
  • Motorised and speed reducer versions
  • Adaptability - ideal for hostile environments

WM Series Product Features

  • Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency.
  • Sprag clutch backstop option to prevent drive reversal.
  • Double extension input shaft for use when two or more gear units are driven by one common prime mover.
  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running.
  • Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions.
  • Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft.

The WormMaster range of products has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number WM Series
Product Name Right Anlge Shaft Gear
Gearing Worm
Gear Ratio 5 to 4900 (X : 1)
Maximum Input Power 154 HP
Maximum Input Speed 250 to 1800 rpm
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearbox - EMGA-80-P-G3-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details