Renold Canada Right Anlge Shaft Gear PM Series PW Type

Description
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments PM Series - PW type - Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges
Datasheet
Description
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments PM Series - PW type - Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Anlge Shaft Gear - PM Series PW Type - Renold Canada
Ville La Salle, Quebec, Canada
Right Anlge Shaft Gear
PM Series PW Type
Right Anlge Shaft Gear PM Series PW Type
Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high efficiency and product life Motorised and speed reducer versions Adaptability - ideal for hostile environments PM Series - PW type - Product Features Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges

Worm gear unit available as a single reduction unit up to 70:1 ratio, with a power capacity of up to 119 hp.

  • High torque capacity - compact design
  • Heavy duty version - for demanding applications
  • Variable mounting - design flexibility
  • Unique Holroyd tooth form - high efficiency and product life
  • Motorised and speed reducer versions
  • Adaptability - ideal for hostile environments

PM Series - PW type - Product Features

  • Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency.
  • Sprag clutch backstop option to prevent drive reversal.
  • Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors.
  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Two piece close grained cast iron gear case for strength and absorption of vibrations for quiet running.
  • Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions.
  • Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft.

The Renold PM series - PW type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number PM Series PW Type
Product Name Right Anlge Shaft Gear
Gearing Worm
Gear Ratio 5 to 70 (X : 1)
Maximum Input Power 119 HP
Maximum Input Speed 250 to 1800 rpm
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-29.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 29.2 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearheads - P16 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Servobox Series Model FB180 2-Stage, 15 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB180-15N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details