Renold Canada Right Anlge Shaft Gear PM Series PB Type

Description
Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PB type - Product Features Heavy duty taper roller bearings fitted for maximum load capacity and long life. Hardened and profile ground helical and spiral bevel gears for quiet running and high efficiency. Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility
Datasheet
Description
Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PB type - Product Features Heavy duty taper roller bearings fitted for maximum load capacity and long life. Hardened and profile ground helical and spiral bevel gears for quiet running and high efficiency. Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Anlge Shaft Gear - PM Series PB Type - Renold Canada
Ville La Salle, Quebec, Canada
Right Anlge Shaft Gear
PM Series PB Type
Right Anlge Shaft Gear PM Series PB Type
Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PB type - Product Features Heavy duty taper roller bearings fitted for maximum load capacity and long life. Hardened and profile ground helical and spiral bevel gears for quiet running and high efficiency. Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility

Helical / Bevel / Helical unit available in six unit sizes up to 113 HP capacity. Gear unit ratio range up to 160:1 and up to 15000:1 if combined with other Renold helical gear products.

  • Variable mounting - design flexibility
  • High torque unit - compact design
  • Robust construction - suitable for heavy duty applications
  • Adaptability - ideal for hostile environments
  • Innovative design - allows modular extension of power ratio range
  • Motorised and speed reducer versions
  • Long life synthetic lubrication
  • Hollow output shaft design for direct shaft mounting
  • Single and double extension plug-in output shaft for many design options
  • Speed reducer version available for drives requiring free standing gear unit only
  • Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range

PM series - PB type - Product Features

  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Hardened and profile ground helical and spiral bevel gears for quiet running and high efficiency.
  • Speed reducer and motorised unit types. Accepts standard IEC and NEMA motors, B5 and B14 flanges.
  • One piece close grained cast iron gear case for strength and absorption of vibration for quiet running.
  • Hollow output shaft for direct mounting, with plug-in single and double extension output shafts for total design flexibility
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number PM Series PB Type
Product Name Right Anlge Shaft Gear
Gearing Helical; Worm; Bevel / Miter
Gear Ratio 18.57 to 143 (X : 1)
Maximum Input Power 113 HP
Maximum Input Speed 250 to 1800 rpm
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGA-60-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details