Renold Canada Parallel Shaft Gear H Series

Description
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 14751 hp. Heavy duty design for high torque applications Variety of unit types enables flexibility in design mounting Wide ratio range gives speeds to match design demands Motorised and speed reducer versions Hollow and solid shaft variants allowing design options Custom made units designed specifically for customer's applications HC Series Product Features Fan and water cooling are available as design and selection options to allow greater torques to be transmitted at higher input speeds. Heavy duty taper or self aligning bearing are used for maximum load capacity and long life. Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are housed in steel gear cases for maximum strength. All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options. Case hardened and profile ground helical gears with involute thread profile to give maximum power transmission, smooth operation and long life, with maximum efficiency.
Description
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 14751 hp. Heavy duty design for high torque applications Variety of unit types enables flexibility in design mounting Wide ratio range gives speeds to match design demands Motorised and speed reducer versions Hollow and solid shaft variants allowing design options Custom made units designed specifically for customer's applications HC Series Product Features Fan and water cooling are available as design and selection options to allow greater torques to be transmitted at higher input speeds. Heavy duty taper or self aligning bearing are used for maximum load capacity and long life. Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are housed in steel gear cases for maximum strength. All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options. Case hardened and profile ground helical gears with involute thread profile to give maximum power transmission, smooth operation and long life, with maximum efficiency.

Suppliers

Company
Product
Description
Supplier Links
Parallel Shaft Gear - H Series - Renold Canada
Ville La Salle, Quebec, Canada
Parallel Shaft Gear
H Series
Parallel Shaft Gear H Series
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 14751 hp. Heavy duty design for high torque applications Variety of unit types enables flexibility in design mounting Wide ratio range gives speeds to match design demands Motorised and speed reducer versions Hollow and solid shaft variants allowing design options Custom made units designed specifically for customer's applications HC Series Product Features Fan and water cooling are available as design and selection options to allow greater torques to be transmitted at higher input speeds. Heavy duty taper or self aligning bearing are used for maximum load capacity and long life. Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are housed in steel gear cases for maximum strength. All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options. Case hardened and profile ground helical gears with involute thread profile to give maximum power transmission, smooth operation and long life, with maximum efficiency.

State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 14751 hp.

  • Heavy duty design for high torque applications
  • Variety of unit types enables flexibility in design mounting
  • Wide ratio range gives speeds to match design demands
  • Motorised and speed reducer versions
  • Hollow and solid shaft variants allowing design options
  • Custom made units designed specifically for customer's applications

HC Series Product Features

  • Fan and water cooling are available as design and selection options to allow greater torques to be transmitted at higher input speeds.
  • Heavy duty taper or self aligning bearing are used for maximum load capacity and long life.
  • Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are housed in steel gear cases for maximum strength.
  • All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options.
  • Case hardened and profile ground helical gears with involute thread profile to give maximum power transmission, smooth operation and long life, with maximum efficiency.
Supplier's Site
Right Anlge Shaft Gear - H Series - Renold Canada
Ville La Salle, Quebec, Canada
Right Anlge Shaft Gear
H Series
Right Anlge Shaft Gear H Series
State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 3084 hp. Heavy duty design for high torque applications Variety of unit types enables flexibility in design mounting Wide ratio range gives speeds to match design demands Motorised and speed reducer versions Hollow and solid shaft variants allowing design options HC Series Product Features Fan and water cooling are available as design and selection options to allow greater torques to be transmitted at higher input speeds. Heavy duty taper or self aligning bearing are used for maximum load capacity and long life. Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are housed in steel gear cases for maximum strength. All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options. Case hardened and profile ground helical and spiral bevel gears with involute thread profile to give maximum power transmission, smooth operation and long life, with maximum efficiency.

State of the art heavy duty helical and bevel/helical units using casehardened and ground gears throughout, 14 sizes with capabilities up to 3084 hp.

  • Heavy duty design for high torque applications
  • Variety of unit types enables flexibility in design mounting
  • Wide ratio range gives speeds to match design demands
  • Motorised and speed reducer versions
  • Hollow and solid shaft variants allowing design options

HC Series Product Features

  • Fan and water cooling are available as design and selection options to allow greater torques to be transmitted at higher input speeds.
  • Heavy duty taper or self aligning bearing are used for maximum load capacity and long life.
  • Gear cases up to size 400 are manufactured in close grain cast iron for absorption of vibration and quietness of running, all larger unit sizes are housed in steel gear cases for maximum strength.
  • All units are available with the option of output shaft, single or double extension, or hollow output for direct shaft mounting, suitable for all design options.
  • Case hardened and profile ground helical and spiral bevel gears with involute thread profile to give maximum power transmission, smooth operation and long life, with maximum efficiency.
Supplier's Site

Technical Specifications

  Renold Canada Renold Canada
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number H Series H Series
Product Name Parallel Shaft Gear Right Anlge Shaft Gear
Gearing Helical Helical; Bevel / Miter
Maximum Input Power 14751 HP 3084 HP
Reducer Style Base Mount Base Mount
Mounting Style Flange(s) Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGC-60-P-G35-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 35 (X : 1)
View Details
KHK CBX-191LN, L Type, Size 19, Style N, CBX Bevel Box - cbx-191ln - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details