Renold Canada Parallel Shaft Gear RP Series

Description
In-line helical speed reducer and geared motor unit with ratios of up to 363:1 and 30 hp capacity. Designed to European standard - interchangeable without re-engineering Foot and flange mounting - flexibility in applications Wide power range - broad design choice Standard heavy duty version - higher load characteristics Single, double or triple reduction - wide ratio availability Direct mounting of IEC and NEMA motors B14 & B5 RP Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency Heavy duty, high tensile steel output shaft for maximum load carrying capacity Plug in IEC and NEMA motor adaptors B14 and B5 Motorised and speed reducer versions for all design options Supplied with lubricant from the factory - maintenance free
Datasheet
Description
In-line helical speed reducer and geared motor unit with ratios of up to 363:1 and 30 hp capacity. Designed to European standard - interchangeable without re-engineering Foot and flange mounting - flexibility in applications Wide power range - broad design choice Standard heavy duty version - higher load characteristics Single, double or triple reduction - wide ratio availability Direct mounting of IEC and NEMA motors B14 & B5 RP Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency Heavy duty, high tensile steel output shaft for maximum load carrying capacity Plug in IEC and NEMA motor adaptors B14 and B5 Motorised and speed reducer versions for all design options Supplied with lubricant from the factory - maintenance free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Shaft Gear - RP Series - Renold Canada
Ville La Salle, Quebec, Canada
Parallel Shaft Gear
RP Series
Parallel Shaft Gear RP Series
In-line helical speed reducer and geared motor unit with ratios of up to 363:1 and 30 hp capacity. Designed to European standard - interchangeable without re-engineering Foot and flange mounting - flexibility in applications Wide power range - broad design choice Standard heavy duty version - higher load characteristics Single, double or triple reduction - wide ratio availability Direct mounting of IEC and NEMA motors B14 & B5 RP Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency Heavy duty, high tensile steel output shaft for maximum load carrying capacity Plug in IEC and NEMA motor adaptors B14 and B5 Motorised and speed reducer versions for all design options Supplied with lubricant from the factory - maintenance free

In-line helical speed reducer and geared motor unit with ratios of up to 363:1 and 30 hp capacity.

  • Designed to European standard - interchangeable without re-engineering
  • Foot and flange mounting - flexibility in applications
  • Wide power range - broad design choice
  • Standard heavy duty version - higher load characteristics
  • Single, double or triple reduction - wide ratio availability
  • Direct mounting of IEC and NEMA motors B14 & B5

RP Series Product Features

  • High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity
  • Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency
  • Heavy duty, high tensile steel output shaft for maximum load carrying capacity
  • Plug in IEC and NEMA motor adaptors B14 and B5
  • Motorised and speed reducer versions for all design options
  • Supplied with lubricant from the factory - maintenance free
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number RP Series
Product Name Parallel Shaft Gear
Gearing Helical
Gear Ratio 1.57 to 293 (X : 1)
Rated Output Torque 18 to 4300 In-lbs (20.76 to 4958 kg-cm)
Maximum Input Power 0.3333 to 7.5 HP
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

NMRV/NRV Reducer - Inch Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Worm
Reducer Style Shaft Mount
Mounting Style Flange(s)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details