Renold Canada Parallel Shaft Gear RF Series

Description
A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity. Designed to European standard, interchangeable without re-engineering Direct mounting of IEC and NEMA motors B14 and B5 Double and triple reduction - wide ratio availability Aluminium construction - low overall weight Supplied with lubricant from the factory - maintenance free RF Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground gears for maximum power transmission, smooth operation and long life with maximum efficiency Plug in IEC and NEMA motor adaptors B14 and B5 Shrink disc, output flange and input shaft assemblies
Datasheet
Description
A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity. Designed to European standard, interchangeable without re-engineering Direct mounting of IEC and NEMA motors B14 and B5 Double and triple reduction - wide ratio availability Aluminium construction - low overall weight Supplied with lubricant from the factory - maintenance free RF Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground gears for maximum power transmission, smooth operation and long life with maximum efficiency Plug in IEC and NEMA motor adaptors B14 and B5 Shrink disc, output flange and input shaft assemblies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Shaft Gear - RF Series - Renold Canada
Ville La Salle, Quebec, Canada
Parallel Shaft Gear
RF Series
Parallel Shaft Gear RF Series
A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity. Designed to European standard, interchangeable without re-engineering Direct mounting of IEC and NEMA motors B14 and B5 Double and triple reduction - wide ratio availability Aluminium construction - low overall weight Supplied with lubricant from the factory - maintenance free RF Series Product Features High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity Hardened and profile ground gears for maximum power transmission, smooth operation and long life with maximum efficiency Plug in IEC and NEMA motor adaptors B14 and B5 Shrink disc, output flange and input shaft assemblies

A range of shaft mounted helical gear units, available with a direct flange mounted motor with ratios of up to 300:1 and 10 hp capacity.

  • Designed to European standard, interchangeable without re-engineering
  • Direct mounting of IEC and NEMA motors B14 and B5
  • Double and triple reduction - wide ratio availability
  • Aluminium construction - low overall weight
  • Supplied with lubricant from the factory - maintenance free

RF Series Product Features

  • High tolerance, heavy duty bearings for trouble free operation and maximum load carrying capacity
  • Hardened and profile ground gears for maximum power transmission, smooth operation and long life with maximum efficiency
  • Plug in IEC and NEMA motor adaptors B14 and B5
  • Shrink disc, output flange and input shaft assemblies
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number RF Series
Product Name Parallel Shaft Gear
Gearing Helical
Maximum Input Power 10 HP
Reducer Style Shaft Mount
Mounting Style Flange(s)
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-27.9 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 27.9 (X : 1)
View Details
Part-turn Gearboxes, IW AWWA C504 -  - Rotork plc
Specs
Gearing Worm
Rated Output Torque 1.45E6 In-lbs (1.67E6 kg-cm)
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details