Renold Canada Right Anlge Shaft Gear PM Series PH Type

Description
Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PH type - Product Features Unique Holroyd tooth form for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Heavy duty taper roller bearings fitted for maximum load capacity and long life. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Accepts standard IEC and NEMA motors, B5 and B14 flanges. Hardened and profile ground helical gears for quiet running and high efficiency. Hollow output sleeve with electron beam welded bronze wormwheel rim for high security under shock load conditions. The PM series, PH type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range.
Datasheet
Description
Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PH type - Product Features Unique Holroyd tooth form for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Heavy duty taper roller bearings fitted for maximum load capacity and long life. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Accepts standard IEC and NEMA motors, B5 and B14 flanges. Hardened and profile ground helical gears for quiet running and high efficiency. Hollow output sleeve with electron beam welded bronze wormwheel rim for high security under shock load conditions. The PM series, PH type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Anlge Shaft Gear - PM Series PH Type - Renold Canada
Ville La Salle, Quebec, Canada
Right Anlge Shaft Gear
PM Series PH Type
Right Anlge Shaft Gear PM Series PH Type
Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical gear products. Variable mounting - design flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft design for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range PM series - PH type - Product Features Unique Holroyd tooth form for maximum torque capacity and optimum efficiency. Sprag clutch backstop option to prevent drive reversal. Heavy duty taper roller bearings fitted for maximum load capacity and long life. One piece close grained cast iron gear case for strength and absorption of vibration for quiet running. Accepts standard IEC and NEMA motors, B5 and B14 flanges. Hardened and profile ground helical gears for quiet running and high efficiency. Hollow output sleeve with electron beam welded bronze wormwheel rim for high security under shock load conditions. The PM series, PH type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range.

Helical wormgear unit available in six unit sizes up to 58 hp capacity. Gear unit ratio range up to 300:1 and up to 22000:1 if combined with other Renold helical gear products.

  • Variable mounting - design flexibility
  • High torque unit - compact design
  • Robust construction - suitable for heavy duty applications
  • Adaptability - ideal for hostile environments
  • Innovative design - allows modular extension of power ratio range
  • Motorised and speed reducer versions
  • Long life synthetic lubrication
  • Hollow output shaft design for direct shaft mounting
  • Single and double extension plug-in output shaft for many design options
  • Speed reducer version available for drives requiring free standing gear unit only
  • Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity range

PM series - PH type - Product Features

  • Unique Holroyd tooth form for maximum torque capacity and optimum efficiency.
  • Sprag clutch backstop option to prevent drive reversal.
  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • One piece close grained cast iron gear case for strength and absorption of vibration for quiet running.
  • Accepts standard IEC and NEMA motors, B5 and B14 flanges.
  • Hardened and profile ground helical gears for quiet running and high efficiency.
  • Hollow output sleeve with electron beam welded bronze wormwheel rim for high security under shock load conditions.

The PM series, PH type unit has been designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range.

Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number PM Series PH Type
Product Name Right Anlge Shaft Gear
Gearing Helical; Worm
Gear Ratio 15.5 to 329 (X : 1)
Maximum Input Power 58 HP
Maximum Input Speed 250 to 1800 rpm
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearbox - EMGA-60-A-G3-60P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details