Renold Canada Right Anlge Shaft Gear jPM Series

Description
Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications Variable mounting options allow design flexibility Unique Holroyd gear tooth profile for high efficiency and long life High torque capacities, yet compact design Wide ratio range gives speeds to match design demands Long life synthetic lubricant factory filled Optional case protection for use in hostile and arduous environments Hollow output shaft option for direct shaft mounting Plug-in and solid output shafts single and double extension jPM Product Features Heavy duty ball and taper roller bearings combining maximum load capacity with long life. Unique Holroyd tooth form for maximum torque capacity and optimum efficiency. One piece output sleeve with electron beam welded bronze wormwheel rim to ensure maximum strength under shock load conditions. Accepts standard B5 and B14 motors via plug-in polymer bush for durability, quietness and strength. Machined surfaces on all sides of gear case, plus detachable feet and B5 output flange for wide range of mounting options. Case hardened and profile ground helical gears for quiet running and optimum efficiency. Close grain cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft with option of single or double extension plug-in or solid output shaft.
Datasheet
Description
Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications Variable mounting options allow design flexibility Unique Holroyd gear tooth profile for high efficiency and long life High torque capacities, yet compact design Wide ratio range gives speeds to match design demands Long life synthetic lubricant factory filled Optional case protection for use in hostile and arduous environments Hollow output shaft option for direct shaft mounting Plug-in and solid output shafts single and double extension jPM Product Features Heavy duty ball and taper roller bearings combining maximum load capacity with long life. Unique Holroyd tooth form for maximum torque capacity and optimum efficiency. One piece output sleeve with electron beam welded bronze wormwheel rim to ensure maximum strength under shock load conditions. Accepts standard B5 and B14 motors via plug-in polymer bush for durability, quietness and strength. Machined surfaces on all sides of gear case, plus detachable feet and B5 output flange for wide range of mounting options. Case hardened and profile ground helical gears for quiet running and optimum efficiency. Close grain cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft with option of single or double extension plug-in or solid output shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Anlge Shaft Gear - jPM Series - Renold Canada
Ville La Salle, Quebec, Canada
Right Anlge Shaft Gear
jPM Series
Right Anlge Shaft Gear jPM Series
Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications Variable mounting options allow design flexibility Unique Holroyd gear tooth profile for high efficiency and long life High torque capacities, yet compact design Wide ratio range gives speeds to match design demands Long life synthetic lubricant factory filled Optional case protection for use in hostile and arduous environments Hollow output shaft option for direct shaft mounting Plug-in and solid output shafts single and double extension jPM Product Features Heavy duty ball and taper roller bearings combining maximum load capacity with long life. Unique Holroyd tooth form for maximum torque capacity and optimum efficiency. One piece output sleeve with electron beam welded bronze wormwheel rim to ensure maximum strength under shock load conditions. Accepts standard B5 and B14 motors via plug-in polymer bush for durability, quietness and strength. Machined surfaces on all sides of gear case, plus detachable feet and B5 output flange for wide range of mounting options. Case hardened and profile ground helical gears for quiet running and optimum efficiency. Close grain cast iron gear case for strength and absorption of vibration for quiet running. Hollow output shaft with option of single or double extension plug-in or solid output shaft.

Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types.

  • Motorised and speed reducer types for all applications
  • Variable mounting options allow design flexibility
  • Unique Holroyd gear tooth profile for high efficiency and long life
  • High torque capacities, yet compact design
  • Wide ratio range gives speeds to match design demands
  • Long life synthetic lubricant factory filled
  • Optional case protection for use in hostile and arduous environments
  • Hollow output shaft option for direct shaft mounting
  • Plug-in and solid output shafts single and double extension

jPM Product Features

  • Heavy duty ball and taper roller bearings combining maximum load capacity with long life.
  • Unique Holroyd tooth form for maximum torque capacity and optimum efficiency.
  • One piece output sleeve with electron beam welded bronze wormwheel rim to ensure maximum strength under shock load conditions.
  • Accepts standard B5 and B14 motors via plug-in polymer bush for durability, quietness and strength.
  • Machined surfaces on all sides of gear case, plus detachable feet and B5 output flange for wide range of mounting options.
  • Case hardened and profile ground helical gears for quiet running and optimum efficiency.
  • Close grain cast iron gear case for strength and absorption of vibration for quiet running.
  • Hollow output shaft with option of single or double extension plug-in or solid output shaft.
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number jPM Series
Product Name Right Anlge Shaft Gear
Gearing Helical; Worm
Gear Ratio 5 to 300 (X : 1)
Rated Output Torque 129 to 3513 In-lbs (149 to 4051 kg-cm)
Maximum Input Power 0.0201 to 8.93 HP
Maximum Input Speed 250 to 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Gearbox - EMGA-60-P-G3-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details