Renold Canada Parallel Shaft Gear SMX Series

Description
Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile environments. SMXtra Product Features Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency. High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity. Enhanced seal options on input and output for use in hostile environment conditions. Sprag clutch backstop option to prevent drive reversal. Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions. Close grain cast iron gear giving robust case strength , quiet and vibration free running. Fully machined face on both sides of the gear unit for face mounting options. Parallel and taper bore output options available, allowing easy removal for replacement or repair.
Datasheet
Description
Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile environments. SMXtra Product Features Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency. High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity. Enhanced seal options on input and output for use in hostile environment conditions. Sprag clutch backstop option to prevent drive reversal. Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions. Close grain cast iron gear giving robust case strength , quiet and vibration free running. Fully machined face on both sides of the gear unit for face mounting options. Parallel and taper bore output options available, allowing easy removal for replacement or repair.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel Shaft Gear - SMX Series - Renold Canada
Ville La Salle, Quebec, Canada
Parallel Shaft Gear
SMX Series
Parallel Shaft Gear SMX Series
Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American. Interchangeable to allow fast and easy replacement. Robust construction ideal for heavy duty applications. Wide ratio range gives competitive size selections. Parallel and taper bore options allow easy removal for repair. Sprag clutch backstop available to prevent drive reversal. Enhance seal arrangements for use in hostile environments. SMXtra Product Features Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency. High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity. Enhanced seal options on input and output for use in hostile environment conditions. Sprag clutch backstop option to prevent drive reversal. Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions. Close grain cast iron gear giving robust case strength , quiet and vibration free running. Fully machined face on both sides of the gear unit for face mounting options. Parallel and taper bore output options available, allowing easy removal for replacement or repair.

Shaft Mounted speed reducers available as single reduction units with 5:1 ratios and double units with ratios of 13:1, 20:1, 25:1 metric and 15:1 North American.

  • Interchangeable to allow fast and easy replacement.
  • Robust construction ideal for heavy duty applications.
  • Wide ratio range gives competitive size selections.
  • Parallel and taper bore options allow easy removal for repair.
  • Sprag clutch backstop available to prevent drive reversal.
  • Enhance seal arrangements for use in hostile environments.

SMXtra Product Features

  • Hardened and profile ground helical gears for maximum power transmission, smooth operation and long life, with maximum efficiency.
  • High tolerance heavy duty roller bearings for trouble free operation and maximum load carrying capacity.
  • Enhanced seal options on input and output for use in hostile environment conditions.
  • Sprag clutch backstop option to prevent drive reversal.
  • Heavy duty input shaft manufactured in high tensile alloy steel, suitable for all overhung load conditions.
  • Close grain cast iron gear giving robust case strength , quiet and vibration free running.
  • Fully machined face on both sides of the gear unit for face mounting options.
  • Parallel and taper bore output options available, allowing easy removal for replacement or repair.
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number SMX Series
Product Name Parallel Shaft Gear
Gearing Helical
Gear Ratio 5 to 25 (X : 1)
Maximum Input Power 2.68 to 315 HP
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Gearbox - EMGA-80-P-G5-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details