Renold Canada Right Anlge Shaft Gear TW Series

Description
Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1825 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting Unique Holroyd tooth form provides high efficiency and product life. Optional protection for hostile and arduous environments. TW Series Product Features Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions. Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required. Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running. Sprag clutch backstop option to prevent drive reversals. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.
Datasheet
Description
Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1825 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting Unique Holroyd tooth form provides high efficiency and product life. Optional protection for hostile and arduous environments. TW Series Product Features Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions. Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required. Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running. Sprag clutch backstop option to prevent drive reversals. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Anlge Shaft Gear - TW Series - Renold Canada
Ville La Salle, Quebec, Canada
Right Anlge Shaft Gear
TW Series
Right Anlge Shaft Gear TW Series
Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1825 hp. Heavy duty design for high torque applications. Variety of unit types enables flexibility in design mounting Unique Holroyd tooth form provides high efficiency and product life. Optional protection for hostile and arduous environments. TW Series Product Features Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions. Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency. Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required. Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running. Sprag clutch backstop option to prevent drive reversals. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.

Rugged gear unit for arduous applications having a size range of 10" to 28" nominal (250 - 710mm) centre distance. Available as single or double reduction units, with power capacity of up to 1825 hp.

  • Heavy duty design for high torque applications.
  • Variety of unit types enables flexibility in design mounting
  • Unique Holroyd tooth form provides high efficiency and product life.
  • Optional protection for hostile and arduous environments.

TW Series Product Features

  • Phosphor bronze wormwheel rim electron beam welded onto cast iron centre on units up to size 14 to ensure maximum strength under shock load conditions.
  • Unique Holroyd tooth profile for maximum torque capacity and optimum efficiency.
  • Provision for synthetic lubricants for the transmission of higher torques where a more compact drive package is required.
  • Two piece close grain cast iron gear case for strength and absorption of vibration for quiet running.
  • Sprag clutch backstop option to prevent drive reversals.
  • Heavy duty taper roller bearings fitted for maximum load capacity and long life.
  • Enhanced sealing is available using a grease packed labyrinth system for use in hostile environments.
Supplier's Site Datasheet

Technical Specifications

  Renold Canada
Product Category Gearboxes and Gearheads
Product Number TW Series
Product Name Right Anlge Shaft Gear
Gearing Worm
Gear Ratio 5 to 4900 (X : 1)
Rated Output Torque 99115 to 1.30E6 In-lbs (114286 to 1.49E6 kg-cm)
Maximum Input Speed 250 to 1800 rpm
Reducer Style Base Mount
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 11S - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
R22T Ball Bearing Mini Motor Gearhead - R22T 2R 0 52.7 - Portescap
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 52.7 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
View Details
Planetary Gearheads Series 23/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 94 (X : 1)
View Details