Ondrives.US Corporation, formerly Rino Mechanical Miniature Gearboxes and Speed Reducers 4 Shaft Worm Gearboxes

Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet
Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Gearboxes and Speed Reducers - 4 Shaft Worm Gearboxes - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Miniature Gearboxes and Speed Reducers
4 Shaft Worm Gearboxes
Miniature Gearboxes and Speed Reducers 4 Shaft Worm Gearboxes
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number 4 Shaft Worm Gearboxes
Product Name Miniature Gearboxes and Speed Reducers
Gearing Worm
Gear Ratio 1 to 32 (X : 1)
Maximum Input Speed 4000 rpm
Backlash ? to 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.0885 In-lbs (0.1020 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KHK CBX-191TH, T Type, Size 19, Style H, CBX Bevel Box - cbx-191th - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details