Ondrives.US Corporation, formerly Rino Mechanical Miniature Gearboxes and Speed Reducers Inline Spur Gearboxes

Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet
Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Gearboxes and Speed Reducers - Inline Spur Gearboxes - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Miniature Gearboxes and Speed Reducers
Inline Spur Gearboxes
Miniature Gearboxes and Speed Reducers Inline Spur Gearboxes
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Inline Spur Gearboxes
Product Name Miniature Gearboxes and Speed Reducers
Gearing Spur
Gear Ratio 9 to 3600 (X : 1)
Maximum Input Speed 3000 rpm
Backlash ? to 15 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 22/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 2050 (X : 1)
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
Gearboxes - 2166568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Sesame – PGC Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details