Ondrives.US Corporation, formerly Rino Mechanical Worm Gearbox Flange

Description
These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality materials and sturdy craftsmanship, PF and PFA flange series gear reducers will stand up to even the toughest working conditions. With a variety of torque values and shaft input sizes available, it's easy to find the right Ondrives.US worm gear speed reducer for your application. All flange gearbox models provide low backlash (=30 arc minutes backlash or less) and high efficiency (as much as 90% at 1,000 RPM).
Datasheet
Description
These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality materials and sturdy craftsmanship, PF and PFA flange series gear reducers will stand up to even the toughest working conditions. With a variety of torque values and shaft input sizes available, it's easy to find the right Ondrives.US worm gear speed reducer for your application. All flange gearbox models provide low backlash (=30 arc minutes backlash or less) and high efficiency (as much as 90% at 1,000 RPM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox Flange
These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality materials and sturdy craftsmanship, PF and PFA flange series gear reducers will stand up to even the toughest working conditions. With a variety of torque values and shaft input sizes available, it's easy to find the right Ondrives.US worm gear speed reducer for your application. All flange gearbox models provide low backlash (=30 arc minutes backlash or less) and high efficiency (as much as 90% at 1,000 RPM).

These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality materials and sturdy craftsmanship, PF and PFA flange series gear reducers will stand up to even the toughest working conditions. With a variety of torque values and shaft input sizes available, it's easy to find the right Ondrives.US worm gear speed reducer for your application. All flange gearbox models provide low backlash (=30 arc minutes backlash or less) and high efficiency (as much as 90% at 1,000 RPM).

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Flange
Product Name Worm Gearbox
Gearing Worm
Gear Ratio 5 to 120 (X : 1)
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Precision Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details
MWS 15:1 Spur / 7:1 Worm Composite - MWS-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® CRL -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details