Ondrives.US Corporation, formerly Rino Mechanical Worm Gearbox Compact

Description
Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input and output gears, they'll deliver many years of reliable performance. Available in three standard output ratios and with two output shaft diameter options, it's easy to find the Ondrives.US right miniature gearbox for your needs. Each RW model worm gear box assembly provides proportionally high torque values (1.4 NM at 3,000 RPM) with very low backlash (maximum 2° backlash).
Datasheet
Description
Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input and output gears, they'll deliver many years of reliable performance. Available in three standard output ratios and with two output shaft diameter options, it's easy to find the Ondrives.US right miniature gearbox for your needs. Each RW model worm gear box assembly provides proportionally high torque values (1.4 NM at 3,000 RPM) with very low backlash (maximum 2° backlash).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox Compact
Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input and output gears, they'll deliver many years of reliable performance. Available in three standard output ratios and with two output shaft diameter options, it's easy to find the Ondrives.US right miniature gearbox for your needs. Each RW model worm gear box assembly provides proportionally high torque values (1.4 NM at 3,000 RPM) with very low backlash (maximum 2° backlash).

Our RW series miniature worm gear box assembly may be small, but it's tough enough to handle demanding power transfer applications. Constructed with machined aluminum housings and hardened steel input and output gears, they'll deliver many years of reliable performance. Available in three standard output ratios and with two output shaft diameter options, it's easy to find the Ondrives.US right miniature gearbox for your needs. Each RW model worm gear box assembly provides proportionally high torque values (1.4 NM at 3,000 RPM) with very low backlash (maximum 2° backlash).

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Compact
Product Name Worm Gearbox
Gearing Worm
Gear Ratio 5 to 20 (X : 1)
Maximum Input Speed 3000 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Helical Bevel Gearmotors & Speed Reducers -  - DieQua Corporation
Specs
Gearing Helical; Bevel / Miter
View Details
LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 26A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 124 (X : 1)
View Details