Ondrives.US Corporation, formerly Rino Mechanical Worm Gearbox Miniature

Description
Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a spur gear). Wormwheel gearboxes produce an output that is 90° from the input. A worm gearbox can be used to transmit higher torque or reduce rotational speed. Most often, a worm gearbox has right hand threads; to change the direction of the output, a left hand thread worm gearbox is required. Worm gearboxes are referred to as 90 degree gearboxes and worm gear reducers.
Datasheet
Description
Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a spur gear). Wormwheel gearboxes produce an output that is 90° from the input. A worm gearbox can be used to transmit higher torque or reduce rotational speed. Most often, a worm gearbox has right hand threads; to change the direction of the output, a left hand thread worm gearbox is required. Worm gearboxes are referred to as 90 degree gearboxes and worm gear reducers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox Miniature
Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a spur gear). Wormwheel gearboxes produce an output that is 90° from the input. A worm gearbox can be used to transmit higher torque or reduce rotational speed. Most often, a worm gearbox has right hand threads; to change the direction of the output, a left hand thread worm gearbox is required. Worm gearboxes are referred to as 90 degree gearboxes and worm gear reducers.

Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a spur gear). Wormwheel gearboxes produce an output that is 90° from the input. A worm gearbox can be used to transmit higher torque or reduce rotational speed. Most often, a worm gearbox has right hand threads; to change the direction of the output, a left hand thread worm gearbox is required. Worm gearboxes are referred to as 90 degree gearboxes and worm gear reducers.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Miniature
Product Name Worm Gearbox
Gearing Worm
Gear Ratio 6 to 18 (X : 1)
Maximum Input Speed 2000 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
Gearbox - EMGA-60-P-G5-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
8mm Shaft Type T Mini Bevel Gear Box - KPBX-081T - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 3.98 inch (101 mm)
View Details