Ondrives.US Corporation, formerly Rino Mechanical Right Angle Bevel Gearboxes and Speed Reducers Multiple Mounting Options

Description
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.
Datasheet
Description
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gearboxes and Speed Reducers - Multiple Mounting Options - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Right Angle Bevel Gearboxes and Speed Reducers
Multiple Mounting Options
Right Angle Bevel Gearboxes and Speed Reducers Multiple Mounting Options
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.

Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox.

Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Multiple Mounting Options
Product Name Right Angle Bevel Gearboxes and Speed Reducers
Gearing Bevel / Miter
Gear Ratio 1 to 2 (X : 1)
Maximum Input Speed ? to 2000 rpm
Backlash ? to 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 22/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 3.71 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details