Ondrives.US Corporation, formerly Rino Mechanical Datasheets for Flexible Couplings

Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more

Product Name Notes
Misalignment motor shaft couplers are designed to absorb the misalignment between the shafts. Ondrives offers various motor gear coupling types to solve every type of misalignment problem and to protect...
Oldham couplers transmit rotation through central wear discs that slide over tenons on their hubs. Our standard model sliding disc couplings are manufactured with injection molded, self-lubricating Acetyl wear discs...
Ondrives.US Bellows couplings comprise two end hubs with set screws or an integral clamp to fasten to a shaft. The flex member of the coupling is hydro formed from tubing...
Ondrives.US Bore Reducers, sometimes referred to as bore reducer sleeves or bushings, are simple adaptors that slip into the bore hole of a rotating component and reduce the bore diameter...
Ondrives.US Double Loop Couplings are made with DuPont’s Hytrel™ material, substantially improving the performance characteristics over competitors Double Loop Couplings, also known as a "Crazy Eight Coupling" or “K Coupling”.
Ondrives.US is a shaft coupling supplier that designs and manufactures some of the industry’s best-performing, most reliable shaft couplings. Our Universal-Lateral and Cross Joint offset couplings are unique, light-duty devices...
Ondrives.US patented Step-Beam™ couplings are zero-backlash, shaft to shaft misalignment couplings. We created the Step-Beam™ coupling to solve some of the short falls of other beam shaft coupling types. Ondrives.US...
Ondrives.US’ durable membrane couplings, also known as disc couplings or wafer spring couplings, utilize spring steel membranes as their pivotal members. Torque is resolved to simple tensile stresses in opposing...
Rigid shaft connector couplings accomplish this goal but they do not deal with angular and radial misalignment or axial movement that may exist between the shafts. When rigid shaft couplings...
Spiral beam couplings are highly flexible precision machined shaft to shaft couplers that compensate for Axial, Angular and Radial (Parallel) misalignment between shafts. Spiral couplings are some of the most...
The patented Servo-Beam™ motor couplings are the best replacement for expensive and delicate bellows couplings. The Servo-Beam™ coupling is a true servo coupling exhibiting torsional rigidity, zero backlash, high RPM...
Typical Jaw type couplings are 3 piece units comprised of two metal hubs encapsulating an elastomeric element. A Jaw coupler allows high torque transmittal with little or no backlash regardless...
Vibration Absorption Coupling, Aluminum Hubs, Rubber Core, Clamp Style