Ondrives.US Corporation, formerly Rino Mechanical Miniature Gearboxes and Speed Reducers Cross Axis Helical Gearboxes

Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet
Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Gearboxes and Speed Reducers - Cross Axis Helical Gearboxes - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Miniature Gearboxes and Speed Reducers
Cross Axis Helical Gearboxes
Miniature Gearboxes and Speed Reducers Cross Axis Helical Gearboxes
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Cross Axis Helical Gearboxes
Product Name Miniature Gearboxes and Speed Reducers
Gearing Helical
Gear Ratio 1 to 40 (X : 1)
Rated Output Torque ? to 549 In-lbs (? to 633 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details