Ondrives.US Corporation, formerly Rino Mechanical Miniature Gearboxes and Speed Reducers Bevel Gearboxes

Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet
Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Gearboxes and Speed Reducers - Bevel Gearboxes - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Miniature Gearboxes and Speed Reducers
Bevel Gearboxes
Miniature Gearboxes and Speed Reducers Bevel Gearboxes
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Bevel Gearboxes
Product Name Miniature Gearboxes and Speed Reducers
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Maximum Input Speed 3000 rpm
Backlash ? to 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Sesame – SGC Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details