Ondrives.US Corporation, formerly Rino Mechanical Worm Gearbox NEMA Flange

Description
Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications. Durable aluminum and steel materials make these worm reduction gearboxes ideal for harsh working conditions.Ondrives. US offers PF-NM and PFA-NM worm gear designs in a range of torque values and with various input/output sizes to match your requirements. Like all our gearboxes, these units are engineered for low backlash (=30 arc minutes backlash or less) and high efficiency (up to 90% at 1,000 RPM).
Datasheet
Description
Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications. Durable aluminum and steel materials make these worm reduction gearboxes ideal for harsh working conditions.Ondrives. US offers PF-NM and PFA-NM worm gear designs in a range of torque values and with various input/output sizes to match your requirements. Like all our gearboxes, these units are engineered for low backlash (=30 arc minutes backlash or less) and high efficiency (up to 90% at 1,000 RPM).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Worm Gearbox NEMA Flange
Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications. Durable aluminum and steel materials make these worm reduction gearboxes ideal for harsh working conditions.Ondrives. US offers PF-NM and PFA-NM worm gear designs in a range of torque values and with various input/output sizes to match your requirements. Like all our gearboxes, these units are engineered for low backlash (=30 arc minutes backlash or less) and high efficiency (up to 90% at 1,000 RPM).

Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications. Durable aluminum and steel materials make these worm reduction gearboxes ideal for harsh working conditions.Ondrives.US offers PF-NM and PFA-NM worm gear designs in a range of torque values and with various input/output sizes to match your requirements. Like all our gearboxes, these units are engineered for low backlash (=30 arc minutes backlash or less) and high efficiency (up to 90% at 1,000 RPM).

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number NEMA Flange
Product Name Worm Gearbox
Gearing Worm
Gear Ratio 5 to 120 (X : 1)
Maximum Input Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 125 (X : 1)
View Details