Ondrives.US Corporation, formerly Rino Mechanical Right Angle Bevel Gearboxes and Speed Reducers Low Profile Bevel Gearboxes

Description
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.
Datasheet
Description
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gearboxes and Speed Reducers - Low Profile Bevel Gearboxes - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Right Angle Bevel Gearboxes and Speed Reducers
Low Profile Bevel Gearboxes
Right Angle Bevel Gearboxes and Speed Reducers Low Profile Bevel Gearboxes
Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.

Ondrives.US offers a full line of Bevel right angle gearboxes. Our standard Bevel gearboxes feature one input and one output shaft; our Bevel T gearboxes feature one shaft that extends from both sides of the body, forming a “T” shape. We offer a variety of options, including metric and inch shafts, hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox.

Our right angle gearbox lineup includes shaft to shaft, shaft to bore, bore to bore, 2-shaft, 3-shaft, high ratio, low profile, and multiple mounting option models. All our Bevel T right angle gearboxes are built with a single output shaft extended out both sides of the box, so both ends rotate simultaneously in the same direction; for specialized applications, we also offer counter rotating bevel gearboxes that feature an additional gear and a split T-shaft that allows the output shafts to rotate in opposite directions, simultaneously and on the same axis.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Low Profile Bevel Gearboxes
Product Name Right Angle Bevel Gearboxes and Speed Reducers
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Maximum Input Speed 3000 rpm
Backlash ? to 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-190 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 190 (X : 1)
View Details
Splitter Gearboxes - AM 345B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearheads - P16 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.6504 In-lbs (0.7500 kg-cm)
View Details
Servobox Series Model FA50 1-Stage, 5 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-5 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details