Ondrives.US Corporation, formerly Rino Mechanical Miniature Gearboxes and Speed Reducers Compact Worm Gearboxes

Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet
Description
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Gearboxes and Speed Reducers - Compact Worm Gearboxes - Ondrives.US Corporation, formerly Rino Mechanical
Freeport, NY, USA
Miniature Gearboxes and Speed Reducers
Compact Worm Gearboxes
Miniature Gearboxes and Speed Reducers Compact Worm Gearboxes
Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can also provide custom micro gearboxes that are designed and built to meet your unique specifications.

Supplier's Site Datasheet

Technical Specifications

  Ondrives.US Corporation, formerly Rino Mechanical
Product Category Gearboxes and Gearheads
Product Number Compact Worm Gearboxes
Product Name Miniature Gearboxes and Speed Reducers
Gearing Worm
Gear Ratio 5 to 20 (X : 1)
Maximum Input Speed 3000 rpm
Backlash ? to 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

High Torque Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details
GB36 15:1 Spur / 7:1 Worm Composite - GB36-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details
Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 08/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details